NPN low V_CE_sat transistor in a SOT457 (SC-74) plastic package with six leads, designed for high current and low saturation voltage applications. It has a collector-emitter voltage rating of 50 V, a peak collector current of 5 A, and a collector current rating of 3 A. The device features a collector-emitter saturation voltage of up to 290 mV at 2 A collector current and 200 mA base current, and a saturation resistance of 110 to 145 mΩ under pulsed conditions. Power dissipation is up to 600 mW on a 1 cm² PCB pad or 750 mW on a 6 cm² pad. The junction temperature ranges from -65 °C to 150 °C. It is qualified to AEC-Q101 and suitable for automotive use.
NPN low VCEsat transistor in a SOT457 (SC-74) plastic package.
PNP complement: PBSS5350D-Q
Features and benefits
Applications
TRANS NPN 50V 3A 6-TSOP
TRANS NPN 50V 3A 6-TSOP
TRANS NPN 50V 3A 6-TSOP
50 V low VCEsat NPN transistor
| Nexperia B.V. | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | PBSS4350D-QF | 1727-PBSS4350D-QFTR-ND | PBSS4350D-QF |
| Product Name | 50 V low VCEsat NPN transistor | Single Bipolar Transistors | |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 | SOT457 |