Nexperia B.V. N-channel 60 V, 59 mΩ logic level MOSFET in LFPAK56 BUK9Y59-60E,115

Description
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C
Request a Quote
Description
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 60 V logic level MOSFET in an LFPAK56 (Power SO8) package, rated for 175 °C junction temperature and compliant with AEC Q101 for automotive applications. It has a drain-source on-state resistance of 51 to 59 mΩ at V<sub>GS</sub> = 5 V and I<sub>D</sub> = 5 A, supports continuous drain current up to 16.7 A at 25 °C, and is repetitive avalanche rated with non-repetitive avalanche energy of 8.84 mJ. The gate-source voltage rating is ±10 V with a true logic level threshold of greater than 0.5 V at 175 °C.

Datasheet Summary
Powered by GS/AI

N-channel 60 V logic level MOSFET in an LFPAK56 (Power SO8) package, rated for 175 °C junction temperature and compliant with AEC Q101 for automotive applications. It has a drain-source on-state resistance of 51 to 59 mΩ at V<sub>GS</sub> = 5 V and I<sub>D</sub> = 5 A, supports continuous drain current up to 16.7 A at 25 °C, and is repetitive avalanche rated with non-repetitive avalanche energy of 8.84 mJ. The gate-source voltage rating is ±10 V with a true logic level threshold of greater than 0.5 V at 175 °C.

Suppliers

Company
Product
Description
Supplier Links
N-channel 60 V, 59 mΩ logic level MOSFET in LFPAK56 - BUK9Y59-60E,115 - Nexperia B.V.
Nijmegen, Netherlands
N-channel 60 V, 59 mΩ logic level MOSFET in LFPAK56
BUK9Y59-60E,115
N-channel 60 V, 59 mΩ logic level MOSFET in LFPAK56 BUK9Y59-60E,115
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C
Supplier's Site Datasheet
Singapore, Singapore
N-Channel 60 V SOIC MOSFET Transistor
278-BUK9Y59-60E,115
N-Channel 60 V SOIC MOSFET Transistor 278-BUK9Y59-60E,115
BUK9Y59-60E - N-channel 60 V, 59 mΩ logic level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK9Y59-60E,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9Y59-60E,115 can be used for catalog matching and distributor lookup.

BUK9Y59-60E - N-channel 60 V, 59 mΩ logic level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK9Y59-60E,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9Y59-60E,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-1812-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1812-2-ND
Single FETs, MOSFETs 1727-1812-2-ND
N-Channel 60V 16.7A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 60V 16.7A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1812-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1812-1-ND
Single FETs, MOSFETs 1727-1812-1-ND
N-Channel 60V 16.7A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 60V 16.7A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1812-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1812-6-ND
Single FETs, MOSFETs 1727-1812-6-ND
N-Channel 60V 16.7A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 60V 16.7A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
MOSFETs - 1705446P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1705446P
MOSFETs 1705446P
MOSFET N-Ch 60V 16.7A Auto LFPAK56

MOSFET N-Ch 60V 16.7A Auto LFPAK56

Supplier's Site
MOSFETs - 1704900 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1704900
MOSFETs 1704900
MOSFET N-Ch 60V 16.7A Auto LFPAK56

MOSFET N-Ch 60V 16.7A Auto LFPAK56

Supplier's Site
MOSFETs - 1705446 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1705446
MOSFETs 1705446
MOSFET N-Ch 60V 16.7A Auto LFPAK56

MOSFET N-Ch 60V 16.7A Auto LFPAK56

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9Y59-60E,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9Y59-60E,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9Y59-60E,115
MOSFET N-CH 60V 16.7A LFPAK56

MOSFET N-CH 60V 16.7A LFPAK56

Supplier's Site
Mosfet Transistor, N Channel, 16.7 A, 60 V, 0.044 Ohm, 10 V, 1.7 V Rohs Compliant Nexperia - 90W4313 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 16.7 A, 60 V, 0.044 Ohm, 10 V, 1.7 V Rohs Compliant Nexperia
90W4313
Mosfet Transistor, N Channel, 16.7 A, 60 V, 0.044 Ohm, 10 V, 1.7 V Rohs Compliant Nexperia 90W4313
MOSFET Transistor, N Channel, 16.7 A, 60 V, 0.044 ohm, 10 V, 1.7 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 16.7 A, 60 V, 0.044 ohm, 10 V, 1.7 V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - BUK9Y59-60E,115 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK9Y59-60E,115
Single FETs, MOSFETs BUK9Y59-60E,115
MOSFET N-CH 60V 16.7A LFPAK56

MOSFET N-CH 60V 16.7A LFPAK56

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK9Y59-60E,115 278-BUK9Y59-60E,115 1727-1812-2-ND 1705446P 1704900 BUK9Y59-60E,115 90W4313 BUK9Y59-60E,115
Product Name N-channel 60 V, 59 mΩ logic level MOSFET in LFPAK56 N-Channel 60 V SOIC MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 16.7 A, 60 V, 0.044 Ohm, 10 V, 1.7 V Rohs Compliant Nexperia Single FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts
IDSS 16700 milliamps 16700 milliamps
VGS(off) 10 volts
PD 37 milliwatts 37000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - 1727-BC847BSHX-ND - DigiKey
Specs
Polarity NPN
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
45 V, 1 A NPN medium power transistors - BC54-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Dual N-channel 100 V, 37.6 mΩ standard level MOSFET - BUK7K45-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 21400 milliamps
View Details
8 suppliers