Nexperia B.V. 650 V, 35 mΩ Gallium Nitride (GaN) FET in a TO-247 package GAN041-650WSBQ

Description
The GAN041-650WSB is a 650 V, 35 mΩ Gallium Nitride (GaN) FET in a TO-247 package. It is a normally-off device that combines Nexperia’s latest high-voltage GaN HEMT H2 technology and low-voltage silicon MOSFET technologies — offering superior reliability and performance. Features and benefits Ultra-low reverse recovery charge Simple gate drive (0 V to +10 V or 12 V) Robust gate oxide (±20 V capability) High gate threshold voltage (+4 V) for very good gate bounce immunity Very low source-drain voltage in reverse conduction mode Transient over-voltage capability Applications Hard and soft switching converters for industrial and datacom power Bridgeless totempole PFC PV and UPS inverters Servo motor drives
Request a Quote
Description
The GAN041-650WSB is a 650 V, 35 mΩ Gallium Nitride (GaN) FET in a TO-247 package. It is a normally-off device that combines Nexperia’s latest high-voltage GaN HEMT H2 technology and low-voltage silicon MOSFET technologies — offering superior reliability and performance. Features and benefits Ultra-low reverse recovery charge Simple gate drive (0 V to +10 V or 12 V) Robust gate oxide (±20 V capability) High gate threshold voltage (+4 V) for very good gate bounce immunity Very low source-drain voltage in reverse conduction mode Transient over-voltage capability Applications Hard and soft switching converters for industrial and datacom power Bridgeless totempole PFC PV and UPS inverters Servo motor drives
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GAN041-650WSB is a 650 V, 35 mΩ normally-off Gallium Nitride (GaN) FET in a TO-247 package, with a body measuring 20.45 mm × 15.6 mm × 4.95 mm. It supports a maximum drain-source voltage of 650 V, a continuous drain current of 47.2 A at 25 °C, and a total power dissipation of 187 W. The device features a gate-source threshold voltage of 3.4 V to 4.5 V, a gate-source voltage range of ±20 V, and a junction temperature range of -55 °C to 175 °C. Thermal resistance from junction to mounting base is 0.8 K/W. The part is suitable for industrial and datacom power converters, bridgeless totempole PFC, PV and UPS inverters, and servo motor drives.

Datasheet Summary
Powered by GS/AI

The GAN041-650WSB is a 650 V, 35 mΩ normally-off Gallium Nitride (GaN) FET in a TO-247 package, with a body measuring 20.45 mm × 15.6 mm × 4.95 mm. It supports a maximum drain-source voltage of 650 V, a continuous drain current of 47.2 A at 25 °C, and a total power dissipation of 187 W. The device features a gate-source threshold voltage of 3.4 V to 4.5 V, a gate-source voltage range of ±20 V, and a junction temperature range of -55 °C to 175 °C. Thermal resistance from junction to mounting base is 0.8 K/W. The part is suitable for industrial and datacom power converters, bridgeless totempole PFC, PV and UPS inverters, and servo motor drives.

Suppliers

Company
Product
Description
Supplier Links
650 V, 35 mΩ Gallium Nitride (GaN) FET in a TO-247 package - GAN041-650WSBQ - Nexperia B.V.
Nijmegen, Netherlands
650 V, 35 mΩ Gallium Nitride (GaN) FET in a TO-247 package
GAN041-650WSBQ
650 V, 35 mΩ Gallium Nitride (GaN) FET in a TO-247 package GAN041-650WSBQ
The GAN041-650WSB is a 650 V, 35 mΩ Gallium Nitride (GaN) FET in a TO-247 package. It is a normally-off device that combines Nexperia’s latest high-voltage GaN HEMT H2 technology and low-voltage silicon MOSFET technologies — offering superior reliability and performance. Features and benefits Ultra-low reverse recovery charge Simple gate drive (0 V to +10 V or 12 V) Robust gate oxide (±20 V capability) High gate threshold voltage (+4 V) for very good gate bounce immunity Very low source-drain voltage in reverse conduction mode Transient over-voltage capability Applications Hard and soft switching converters for industrial and datacom power Bridgeless totempole PFC PV and UPS inverters Servo motor drives

The GAN041-650WSB is a 650 V, 35 mΩ Gallium Nitride (GaN) FET in a TO-247 package. It is a normally-off device that combines Nexperia’s latest high-voltage GaN HEMT H2 technology and low-voltage silicon MOSFET technologies — offering superior reliability and performance.

Features and benefits

  • Ultra-low reverse recovery charge
  • Simple gate drive (0 V to +10 V or 12 V)
  • Robust gate oxide (±20 V capability)
  • High gate threshold voltage (+4 V) for very good gate bounce immunity
  • Very low source-drain voltage in reverse conduction mode
  • Transient over-voltage capability

Applications

  • Hard and soft switching converters for industrial and datacom power
  • Bridgeless totempole PFC
  • PV and UPS inverters
  • Servo motor drives
Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-GAN041-650WSBQ
MOSFET Transistor 278-GAN041-650WSBQ
GAN041-650WSB/SOT429 /TO-247 Product overview: GAN041-650WSBQ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GAN041-650WSBQ can be used for catalog matching and distributor lookup.

GAN041-650WSB/SOT429/TO-247 Product overview: GAN041-650WSBQ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-GAN041-650WSBQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1349696-GAN041-650WSBQ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1349696-GAN041-650WSBQ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1349696-GAN041-650WSBQ
Win Source Part Number: 1349696-GAN041-650WS BQ Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tube Standard Package: 30 Technology: GaNFET (Cascode Gallium Nitride FET) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Power Dissipation (Max): 187W Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 47.2A Rds On (Max) @ Id, Vgs: 41mOhm @ 32A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 400 V

Win Source Part Number: 1349696-GAN041-650WSBQ
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tube
Standard Package: 30
Technology: GaNFET (Cascode Gallium Nitride FET)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Power Dissipation (Max): 187W
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 47.2A
Rds On (Max) @ Id, Vgs: 41mOhm @ 32A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 400 V

Buy Now Datasheet
Single FETs, MOSFETs - 1727-GAN041-650WSBQ-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-GAN041-650WSBQ-ND
Single FETs, MOSFETs 1727-GAN041-650WSBQ-ND
N-Channel 650V 47.2A 187W Through Hole TO-247-3

N-Channel 650V 47.2A 187W Through Hole TO-247-3

Buy Now Datasheet
MOSFETs - 2434620 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2434620
MOSFETs 2434620
650 V, 35 mO Gallium Nitride (GaN) FET

650 V, 35 mO Gallium Nitride (GaN) FET

Supplier's Site
MOSFETs - 2434619 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2434619
MOSFETs 2434619
650 V, 35 mO Gallium Nitride (GaN) FET

650 V, 35 mO Gallium Nitride (GaN) FET

Supplier's Site
MOSFETs - 2434620P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2434620P
MOSFETs 2434620P
650 V, 35 mO Gallium Nitride (GaN) FET

650 V, 35 mO Gallium Nitride (GaN) FET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - GAN041-650WSBQ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
GAN041-650WSBQ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs GAN041-650WSBQ
GAN041-650WSB/SOT429 /TO-247

GAN041-650WSB/SOT429/TO-247

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number GAN041-650WSBQ 278-GAN041-650WSBQ 1349696-GAN041-650WSBQ 1727-GAN041-650WSBQ-ND 2434620 GAN041-650WSBQ
Product Name 650 V, 35 mΩ Gallium Nitride (GaN) FET in a TO-247 package MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT429-3 SOT429-3 Tube TO-247; SOT3 TO-247; TO-247-3 TO-247; TO-247 TO-247; TO-247-3
Transistor Grade / Operating Range Industrial
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6211-75C,118 - 1025144-BUK6211-75C,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 75 volts
PD 158000 milliwatts
View Details
5 suppliers
Single Bipolar Transistors - BC817-25/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
NPN general-purpose transistor - 2PC4081S,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
6 suppliers