Nexperia B.V. N-channel 40 V, 52 mΩ logic level MOSFET in LFPAK33 BUK9M52-40EX

Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 40 V, 52 mΩ logic level MOSFET in an LFPAK33 (SOT1210) package designed for automotive applications, rated for a junction temperature up to 175 °C, with a drain-source on-state resistance of 40.7 mΩ at 5 V gate drive and 25 °C. It supports repetitive avalanche energy up to 4.98 mJ, has a gate-source threshold voltage of 0.5 V minimum at 175 °C, and is qualified to AEC-Q101 standard.

Datasheet Summary
Powered by GS/AI

N-channel 40 V, 52 mΩ logic level MOSFET in an LFPAK33 (SOT1210) package designed for automotive applications, rated for a junction temperature up to 175 °C, with a drain-source on-state resistance of 40.7 mΩ at 5 V gate drive and 25 °C. It supports repetitive avalanche energy up to 4.98 mJ, has a gate-source threshold voltage of 0.5 V minimum at 175 °C, and is qualified to AEC-Q101 standard.

Suppliers

Company
Product
Description
Supplier Links
N-channel 40 V, 52 mΩ logic level MOSFET in LFPAK33 - BUK9M52-40EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 40 V, 52 mΩ logic level MOSFET in LFPAK33
BUK9M52-40EX
N-channel 40 V, 52 mΩ logic level MOSFET in LFPAK33 BUK9M52-40EX
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Applications

  • 12 V automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 973203-BUK9M52-40EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
973203-BUK9M52-40EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 973203-BUK9M52-40EX
Win Source Part Number: 973203-BUK9M52-40EX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchMOS™ Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 17.6A (Tj) Rds On (Max) @ Id, Vgs: 40mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.1V @ 1mA Power Dissipation (Max): 31W Package / Case: SOT-1210, 8-LFPAK33 (5-Lead) Supplier Device Package: LFPAK33 Gate Charge (Qg) (Max) @ Vgs: 4.5 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 407 pF @ 25 V Vgs (Max): ±10V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: NEXNEXBUK9M52-40EX,9 34070091115,BUK9M52- 40EX-ND,1727-7317-6, 1727-7317-1,1727-731 7-2,2156-BUK9M52-40E X-NEX Base Product Number: BUK9M52 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V

Win Source Part Number: 973203-BUK9M52-40EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchMOS™
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 17.6A (Tj)
Rds On (Max) @ Id, Vgs: 40mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 1mA
Power Dissipation (Max): 31W
Package / Case: SOT-1210, 8-LFPAK33 (5-Lead)
Supplier Device Package: LFPAK33
Gate Charge (Qg) (Max) @ Vgs: 4.5 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 407 pF @ 25 V
Vgs (Max): ±10V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: NEXNEXBUK9M52-40EX,934070091115,BUK9M52-40EX-ND,1727-7317-6,1727-7317-1,1727-7317-2,2156-BUK9M52-40EX-NEX
Base Product Number: BUK9M52
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7317-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7317-2-ND
Single FETs, MOSFETs 1727-7317-2-ND
N-Channel 40V 17.6A (Tj) 31W Surface Mount LFPAK33

N-Channel 40V 17.6A (Tj) 31W Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7317-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7317-1-ND
Single FETs, MOSFETs 1727-7317-1-ND
N-Channel 40V 17.6A (Tj) 31W Surface Mount LFPAK33

N-Channel 40V 17.6A (Tj) 31W Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7317-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7317-6-ND
Single FETs, MOSFETs 1727-7317-6-ND
N-Channel 40V 17.6A (Tj) 31W Surface Mount LFPAK33

N-Channel 40V 17.6A (Tj) 31W Surface Mount LFPAK33

Buy Now Datasheet
Singapore, Singapore
N-Channel 40 V MOSFET Transistor
278-BUK9M52-40EX
N-Channel 40 V MOSFET Transistor 278-BUK9M52-40EX
BUK9M52-40E - N-channel 40 V, 52 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M52-40EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M52-40EX can be used for catalog matching and distributor lookup.

BUK9M52-40E - N-channel 40 V, 52 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M52-40EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M52-40EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 40V, Sot-1210; Transistor Polarity Nexperia - 17AC9468 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, Sot-1210; Transistor Polarity Nexperia
17AC9468
Mosfet, Aec-Q101, N-Ch, 40V, Sot-1210; Transistor Polarity Nexperia 17AC9468
MOSFET, AEC-Q101, N-CH, 40V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:17.6A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0324ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 40V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:17.6A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0324ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 40V, Sot-1210; Transistor Polarity Nexperia - 28AK6768 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, Sot-1210; Transistor Polarity Nexperia
28AK6768
Mosfet, Aec-Q101, N-Ch, 40V, Sot-1210; Transistor Polarity Nexperia 28AK6768
MOSFET, AEC-Q101, N-CH, 40V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:17.6A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0324ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 40V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:17.6A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0324ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET BUK9M52-40E/MLFPAK/R EEL 7" Q1/

MOSFET BUK9M52-40E/MLFPAK/REEL 7" Q1/

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9M52-40EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9M52-40EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9M52-40EX
MOSFET N-CH 40V 17.6A LFPAK33

MOSFET N-CH 40V 17.6A LFPAK33

Supplier's Site
Single FETs, MOSFETs - BUK9M52-40EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK9M52-40EX
Single FETs, MOSFETs BUK9M52-40EX
MOSFET N-CH 40V 17.6A LFPAK33

MOSFET N-CH 40V 17.6A LFPAK33

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BUK9M52-40EX
Triode/MOS Tube/Transistor >> MOSFETs BUK9M52-40EX
40V 17.6A 40mΩ@5A,10V 31W 2.1V@1mA null SOT-1210 MOSFETs ROHS

40V 17.6A 40mΩ@5A,10V 31W 2.1V@1mA null SOT-1210 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK9M52-40EX 973203-BUK9M52-40EX 1727-7317-2-ND 278-BUK9M52-40EX 17AC9468 BUK9M52-40EX BUK9M52-40EX BUK9M52-40EX BUK9M52-40EX
Product Name N-channel 40 V, 52 mΩ logic level MOSFET in LFPAK33 Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs N-Channel 40 V MOSFET Transistor Mosfet, Aec-Q101, N-Ch, 40V, Sot-1210; Transistor Polarity Nexperia MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts 40 volts
IDSS 17600 milliamps 17600 milliamps 17600 milliamps
VGS(off) 10 volts 2.1 volts
PD 31 milliwatts 31000 milliwatts 31000 milliwatts 31000 milliwatts
Unlock Full Specs
to access all available technical data