Nexperia B.V. N-channel 60 V, 53 mΩ logic level MOSFET in LFPAK33 BUK9M53-60EX

Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 60 V, 53 mΩ logic level MOSFET in an LFPAK33 (SOT1210) package, rated for 175 °C junction temperature, qualified to AEC-Q101, with repetitive avalanche capability and a gate-source threshold voltage greater than 0.5 V at 175 °C.

Datasheet Summary
Powered by GS/AI

N-channel 60 V, 53 mΩ logic level MOSFET in an LFPAK33 (SOT1210) package, rated for 175 °C junction temperature, qualified to AEC-Q101, with repetitive avalanche capability and a gate-source threshold voltage greater than 0.5 V at 175 °C.

Suppliers

Company
Product
Description
Supplier Links
N-channel 60 V, 53 mΩ logic level MOSFET in LFPAK33 - BUK9M53-60EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 60 V, 53 mΩ logic level MOSFET in LFPAK33
BUK9M53-60EX
N-channel 60 V, 53 mΩ logic level MOSFET in LFPAK33 BUK9M53-60EX
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Applications

  • 12 V automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2583-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2583-1-ND
Single FETs, MOSFETs 1727-2583-1-ND
N-Channel 60V 17A (Tc) 36W (Tc) Surface Mount LFPAK33

N-Channel 60V 17A (Tc) 36W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2583-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2583-2-ND
Single FETs, MOSFETs 1727-2583-2-ND
N-Channel 60V 17A (Tc) 36W (Tc) Surface Mount LFPAK33

N-Channel 60V 17A (Tc) 36W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2583-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2583-6-ND
Single FETs, MOSFETs 1727-2583-6-ND
N-Channel 60V 17A (Tc) 36W (Tc) Surface Mount LFPAK33

N-Channel 60V 17A (Tc) 36W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
MOSFETs - 1530746 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1530746
MOSFETs 1530746
MOSFET N-Ch 60V 17A Auto LFPAK33

MOSFET N-Ch 60V 17A Auto LFPAK33

Supplier's Site
MOSFETs - 1531950 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1531950
MOSFETs 1531950
MOSFET N-Ch 60V 17A Auto LFPAK33

MOSFET N-Ch 60V 17A Auto LFPAK33

Supplier's Site
MOSFETs - 1531950P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1531950P
MOSFETs 1531950P
MOSFET N-Ch 60V 17A Auto LFPAK33

MOSFET N-Ch 60V 17A Auto LFPAK33

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9M53-60EX - 913794-BUK9M53-60EX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9M53-60EX
913794-BUK9M53-60EX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9M53-60EX 913794-BUK9M53-60EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 913794-BUK9M53-60EX Series: Automotive, AEC-Q101, TrenchMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 17A (Tc) 36W (Tc) Surface Mount LFPAK33 Package: SOT-1210, 8-LFPAK33 (5-Lead) Package: Reel - TR Mounting: Surface Mount Family Name: BUK9M53 Categories: Discrete Semiconductor Products Case / Package: LFPAK33 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 568-13027-6-ND, 1727-2583-6, 934070057115, BUK9M53-60E,115, 568-13027-1-ND, 568-13027-1, 568-13027-2, BUK9M53-60EX-ND, 568-13027-2-ND, 1727-2583-2, 568-13027-6, 1727-2583-1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 913794-BUK9M53-60EX
Series: Automotive, AEC-Q101, TrenchMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 17A (Tc) 36W (Tc) Surface Mount LFPAK33
Package: SOT-1210, 8-LFPAK33 (5-Lead)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BUK9M53
Categories: Discrete Semiconductor Products
Case / Package: LFPAK33
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 568-13027-6-ND, 1727-2583-6, 934070057115, BUK9M53-60E,115, 568-13027-1-ND, 568-13027-1, 568-13027-2, BUK9M53-60EX-ND, 568-13027-2-ND, 1727-2583-2, 568-13027-6, 1727-2583-1

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V MOSFET Transistor
278-BUK9M53-60EX
N-Channel 60 V MOSFET Transistor 278-BUK9M53-60EX
BUK9M53-60E - N-channel 60 V, 53 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M53-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M53-60EX can be used for catalog matching and distributor lookup.

BUK9M53-60E - N-channel 60 V, 53 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M53-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M53-60EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9M53-60EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9M53-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9M53-60EX
MOSFET N-CH 60V 17A LFPAK33

MOSFET N-CH 60V 17A LFPAK33

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia - 17AC9469 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia
17AC9469
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia 17AC9469
MOSFET, AEC-Q101, N-CH, 60V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:17A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.037ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:17A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.037ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia - 28AK6769 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia
28AK6769
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia 28AK6769
MOSFET, AEC-Q101, N-CH, 60V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:17A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.037ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:17A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.037ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - BUK9M53-60EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK9M53-60EX
Single FETs, MOSFETs BUK9M53-60EX
MOSFET N-CH 60V 17A LFPAK33

MOSFET N-CH 60V 17A LFPAK33

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET BUK9M53-60E/MLFPAK/R EEL 7" Q1/

MOSFET BUK9M53-60E/MLFPAK/REEL 7" Q1/

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK9M53-60EX 1727-2583-1-ND 1530746 1531950P 913794-BUK9M53-60EX 278-BUK9M53-60EX BUK9M53-60EX 17AC9469 BUK9M53-60EX BUK9M53-60EX
Product Name N-channel 60 V, 53 mΩ logic level MOSFET in LFPAK33 Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9M53-60EX N-Channel 60 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia Single FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts
IDSS 17000 milliamps 17000 milliamps 17000 milliamps
VGS(off) 10 volts
PD 36 milliwatts 36000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
Single FETs, MOSFETs - BSS138AKA/LF1R-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16VL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
4 suppliers
Bipolar Transistor Arrays - BC846S/DG/B2F-ND - DigiKey
Specs
Polarity NPN
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers