Nexperia B.V. N-channel TrenchMOS logic level FET BUK9Y27-40B,115

Description
Logic level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using TrenchMOS technology. This product has been designed and qualified to the appropriate AEC standard for use in automotive critical applications. Features and benefits Low conduction losses due to low on-state resistance Q101 compliant Suitable for logic level gate drive sources Suitable for thermally demanding environments due to 175 °C rating Applications 12 V loads Automotive systems General purpose power switching Motors, lamps and solenoids
Request a Quote
Description
Logic level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using TrenchMOS technology. This product has been designed and qualified to the appropriate AEC standard for use in automotive critical applications. Features and benefits Low conduction losses due to low on-state resistance Q101 compliant Suitable for logic level gate drive sources Suitable for thermally demanding environments due to 175 °C rating Applications 12 V loads Automotive systems General purpose power switching Motors, lamps and solenoids
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel TrenchMOS logic level FET for automotive and general power switching applications, housed in an LFPAK (SOT669) surface-mounted package with a maximum drain-source voltage of 40 V, continuous drain current of 34 A at 25°C mounting base temperature, and a maximum on-state resistance of 27 mΩ at 5 V gate-source voltage and 25°C junction temperature. Rated for junction temperatures up to 175 °C, compliant with AEC-Q101, and capable of 39 mJ non-repetitive avalanche energy. Thermal resistance from junction to mounting base is 2.53 K/W.

Datasheet Summary
Powered by GS/AI

N-channel TrenchMOS logic level FET for automotive and general power switching applications, housed in an LFPAK (SOT669) surface-mounted package with a maximum drain-source voltage of 40 V, continuous drain current of 34 A at 25°C mounting base temperature, and a maximum on-state resistance of 27 mΩ at 5 V gate-source voltage and 25°C junction temperature. Rated for junction temperatures up to 175 °C, compliant with AEC-Q101, and capable of 39 mJ non-repetitive avalanche energy. Thermal resistance from junction to mounting base is 2.53 K/W.

Suppliers

Company
Product
Description
Supplier Links
N-channel TrenchMOS logic level FET - BUK9Y27-40B,115 - Nexperia B.V.
Nijmegen, Netherlands
N-channel TrenchMOS logic level FET
BUK9Y27-40B,115
N-channel TrenchMOS logic level FET BUK9Y27-40B,115
Logic level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using TrenchMOS technology. This product has been designed and qualified to the appropriate AEC standard for use in automotive critical applications. Features and benefits Low conduction losses due to low on-state resistance Q101 compliant Suitable for logic level gate drive sources Suitable for thermally demanding environments due to 175 °C rating Applications 12 V loads Automotive systems General purpose power switching Motors, lamps and solenoids

Logic level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using TrenchMOS technology. This product has been designed and qualified to the appropriate AEC standard for use in automotive critical applications.

Features and benefits

  • Low conduction losses due to low on-state resistance
  • Q101 compliant
  • Suitable for logic level gate drive sources
  • Suitable for thermally demanding environments due to 175 °C rating

Applications

  • 12 V loads
  • Automotive systems
  • General purpose power switching
  • Motors, lamps and solenoids
Supplier's Site Datasheet
Singapore, Singapore
N-Channel SOIC MOSFET Transistor
278-BUK9Y27-40B,115
N-Channel SOIC MOSFET Transistor 278-BUK9Y27-40B,115
N-channel TrenchMOS logic level FET SOIC 4-Pin Product overview: BUK9Y27-40B,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9Y27-40B,115 can be used for catalog matching and distributor lookup.

N-channel TrenchMOS logic level FET SOIC 4-Pin Product overview: BUK9Y27-40B,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9Y27-40B,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-4616-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4616-2-ND
Single FETs, MOSFETs 1727-4616-2-ND
N-Channel 40V 34A (Tc) 59.4W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 40V 34A (Tc) 59.4W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-4616-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4616-1-ND
Single FETs, MOSFETs 1727-4616-1-ND
N-Channel 40V 34A (Tc) 59.4W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 40V 34A (Tc) 59.4W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-4616-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-4616-6-ND
Single FETs, MOSFETs 1727-4616-6-ND
N-Channel 40V 34A (Tc) 59.4W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 40V 34A (Tc) 59.4W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 969766-BUK9Y27-40B,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
969766-BUK9Y27-40B,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 969766-BUK9Y27-40B,115
Win Source Part Number: 969766-BUK9Y27-40B,1 15 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchMOS™ Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 34A (Tc) Rds On (Max) @ Id, Vgs: 24mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.3V @ 1mA Power Dissipation (Max): 59.4W (Tc) Package / Case: SC-100, SOT-669 Supplier Device Package: LFPAK56, Power-SO8 Gate Charge (Qg) (Max) @ Vgs: 11 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 959 pF @ 25 V Vgs (Max): ±15V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 1727-4616-6,NEXNEXBU K9Y27-40B,115,568-55 28-2-ND,568-5528-1-N D,2156-BUK9Y27-40B,1 15-NEX,568-5528-2,56 8-5528-1,568-5528-6- ND,568-5528-6,BUK9Y2 740B115,1727-4616-1, 1727-4616-2,93406331 4115 Base Product Number: BUK9Y27 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V

Win Source Part Number: 969766-BUK9Y27-40B,115
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchMOS™
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 34A (Tc)
Rds On (Max) @ Id, Vgs: 24mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.3V @ 1mA
Power Dissipation (Max): 59.4W (Tc)
Package / Case: SC-100, SOT-669
Supplier Device Package: LFPAK56, Power-SO8
Gate Charge (Qg) (Max) @ Vgs: 11 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 959 pF @ 25 V
Vgs (Max): ±15V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 1727-4616-6,NEXNEXBUK9Y27-40B,115,568-5528-2-ND,568-5528-1-ND,2156-BUK9Y27-40B,115-NEX,568-5528-2,568-5528-1,568-5528-6-ND,568-5528-6,BUK9Y2740B115,1727-4616-1,1727-4616-2,934063314115
Base Product Number: BUK9Y27
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V

Buy Now Datasheet
MOSFET N-CH 40V 34A LFPAK - 554-BUK9Y27-40B,115 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 40V 34A LFPAK
554-BUK9Y27-40B,115
MOSFET N-CH 40V 34A LFPAK 554-BUK9Y27-40B,115
MOSFET N-CH 40V 34A LFPAK

MOSFET N-CH 40V 34A LFPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9Y27-40B,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9Y27-40B,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9Y27-40B,115
MOSFET N-CH 40V 34A LFPAK56

MOSFET N-CH 40V 34A LFPAK56

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK9Y27-40B,115 278-BUK9Y27-40B,115 1727-4616-2-ND 969766-BUK9Y27-40B,115 554-BUK9Y27-40B,115 BUK9Y27-40B,115
Product Name N-channel TrenchMOS logic level FET N-Channel SOIC MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET N-CH 40V 34A LFPAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT669 SOT669 SC-100, SOT-669 SOT3 Surface Mount
Transistor Grade / Operating Range Automotive Automotive
Polarity N-Channel N-Channel
PD 59400 milliwatts 59400 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data