NPN/PNP low VCEsat transistor pair in an SC-74 (SOT457) surface-mounted package, with a total power dissipation of 600 mW and a collector-emitter voltage rating of 40 V. Each transistor supports a continuous collector current of 1 A and a peak pulse current of 2 A. The device is qualified to AEC-Q101 and suitable for automotive applications. It replaces two separate SOT23 transistors, reducing PCB area and assembly costs.
NPN/PNP low VCEsat transistor pair in an SC-74 (SOT457) plastic package.
Features and benefits
Applications
40 V low VCEsat NPN/PNP transistor
TRANS NPN/PNP 40V 1A 6-TSOP
TRANS NPN/PNP 40V 1A 6-TSOP
TRANS NPN/PNP 40V 1A 6-TSOP
| Nexperia B.V. | Rochester Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Transistors |
| Product Number | PBSS4140DPN-QX | PBSS4140DPN-QX | 1727-PBSS4140DPN-QXTR-ND |
| Product Name | 40 V low VCEsat NPN/PNP transistor | Bipolar Transistor Arrays | |
| Package Type | SOT457 SOT457 | SOT457 | SC-74, SOT-457 |