Nexperia B.V. 20 V, N-channel Trench MOSFET NXV40UNR

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 surface-mounted plastic package measuring 2.9 mm × 1.3 mm × 1 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 20 V, a gate-source voltage range of ±8 V, and a continuous drain current of 2.5 A at 25 °C with a 6 cm² drain pad. The drain-source on-state resistance is 41 to 50 mΩ at 4.5 V gate voltage and 25 °C. The device meets IEC 60134 absolute maximum ratings and is not qualified for automotive use. The SOT23 package has 3 terminals with a 1.9 mm pitch.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 surface-mounted plastic package measuring 2.9 mm × 1.3 mm × 1 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 20 V, a gate-source voltage range of ±8 V, and a continuous drain current of 2.5 A at 25 °C with a 6 cm² drain pad. The drain-source on-state resistance is 41 to 50 mΩ at 4.5 V gate voltage and 25 °C. The device meets IEC 60134 absolute maximum ratings and is not qualified for automotive use. The SOT23 package has 3 terminals with a 1.9 mm pitch.

Suppliers

Company
Product
Description
Supplier Links
20 V, N-channel Trench MOSFET - NXV40UNR - Nexperia B.V.
Nijmegen, Netherlands
20 V, N-channel Trench MOSFET
NXV40UNR
20 V, N-channel Trench MOSFET NXV40UNR
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Low threshold voltage
  • Very fast switching
  • Trench MOSFET technology

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-NXV40UNRTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-NXV40UNRTR-ND
Single FETs, MOSFETs 1727-NXV40UNRTR-ND
N-Channel 20V 2.5A (Ta) 340mW (Ta), 2.1W (Tc) Surface Mount TO-236AB

N-Channel 20V 2.5A (Ta) 340mW (Ta), 2.1W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-NXV40UNRCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-NXV40UNRCT-ND
Single FETs, MOSFETs 1727-NXV40UNRCT-ND
N-Channel 20V 2.5A (Ta) 340mW (Ta), 2.1W (Tc) Surface Mount TO-236AB

N-Channel 20V 2.5A (Ta) 340mW (Ta), 2.1W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-NXV40UNRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-NXV40UNRDKR-ND
Single FETs, MOSFETs 1727-NXV40UNRDKR-ND
N-Channel 20V 2.5A (Ta) 340mW (Ta), 2.1W (Tc) Surface Mount TO-236AB

N-Channel 20V 2.5A (Ta) 340mW (Ta), 2.1W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - NXV40UNR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NXV40UNR
Single FETs, MOSFETs NXV40UNR
NXV40UN/SOT23/TO-236 AB

NXV40UN/SOT23/TO-236AB

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 2.5A, Sot-23 Rohs Compliant Nexperia - 21AJ6674 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 2.5A, Sot-23 Rohs Compliant Nexperia
21AJ6674
Mosfet, N-Ch, 20V, 2.5A, Sot-23 Rohs Compliant Nexperia 21AJ6674
MOSFET, N-CH, 20V, 2.5A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 2.5A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NXV40UNR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NXV40UNR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NXV40UNR
NXV40UN/SOT23/TO-236 AB

NXV40UN/SOT23/TO-236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NXV40UNR 1727-NXV40UNRTR-ND NXV40UNR 21AJ6674 NXV40UNR
Product Name 20 V, N-channel Trench MOSFET Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 20V, 2.5A, Sot-23 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
IDSS 2500 milliamps 2500 milliamps
VGS(off) 8 volts
PD 340 milliwatts 340 milliwatts
Unlock Full Specs
to access all available technical data