Nexperia B.V. 60 V, N-channel Trench MOSFET NX7002BKR

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Relay driver High-speed line driver Low-side loadswitch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Relay driver High-speed line driver Low-side loadswitch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 60 V, a gate-source voltage range of −20 V to +20 V, and a continuous drain current of 270 mA at 25 °C with Vᵢᵣ = 10 V. The on-state resistance is 2.2 Ω to 2.8 Ω at Vᵢᵣ = 10 V and Iᵢ = 200 mA. Total power dissipation is 310 mW at 25 °C ambient temperature. ESD protection exceeds 2 kV HBM. The device is logic-level compatible and supports fast switching for applications such as relay driving, high-speed line driving, and low-side load switching.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 60 V, a gate-source voltage range of −20 V to +20 V, and a continuous drain current of 270 mA at 25 °C with Vᵢᵣ = 10 V. The on-state resistance is 2.2 Ω to 2.8 Ω at Vᵢᵣ = 10 V and Iᵢ = 200 mA. Total power dissipation is 310 mW at 25 °C ambient temperature. ESD protection exceeds 2 kV HBM. The device is logic-level compatible and supports fast switching for applications such as relay driving, high-speed line driving, and low-side load switching.

Suppliers

Company
Product
Description
Supplier Links
60 V, N-channel Trench MOSFET - NX7002BKR - Nexperia B.V.
Nijmegen, Netherlands
60 V, N-channel Trench MOSFET
NX7002BKR
60 V, N-channel Trench MOSFET NX7002BKR
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Relay driver High-speed line driver Low-side loadswitch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Very fast switching
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM

Applications

  • Relay driver
  • High-speed line driver
  • Low-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2663-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2663-2-ND
Single FETs, MOSFETs 1727-2663-2-ND
N-Channel 60V 270mA (Ta) 310mW (Ta), 1.67W (Tc) Surface Mount TO-236AB

N-Channel 60V 270mA (Ta) 310mW (Ta), 1.67W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2663-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2663-6-ND
Single FETs, MOSFETs 1727-2663-6-ND
N-Channel 60V 270mA (Ta) 310mW (Ta), 1.67W (Tc) Surface Mount TO-236AB

N-Channel 60V 270mA (Ta) 310mW (Ta), 1.67W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2663-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2663-1-ND
Single FETs, MOSFETs 1727-2663-1-ND
N-Channel 60V 270mA (Ta) 310mW (Ta), 1.67W (Tc) Surface Mount TO-236AB

N-Channel 60V 270mA (Ta) 310mW (Ta), 1.67W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
MOSFETs - 1512761 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1512761
MOSFETs 1512761
MOSFET N-Ch 60V 270mA Auto TO-236AB

MOSFET N-Ch 60V 270mA Auto TO-236AB

Supplier's Site
MOSFETs - 1512607 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1512607
MOSFETs 1512607
MOSFET N-Ch 60V 270mA Auto TO-236AB

MOSFET N-Ch 60V 270mA Auto TO-236AB

Supplier's Site
Singapore, Singapore
N-Channel 60 V MOSFET Transistor
278-NX7002BKR
N-Channel 60 V MOSFET Transistor 278-NX7002BKR
NX7002BK - 60 V, N-channel Trench MOSFET TO-236 3-Pin Product overview: NX7002BKR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NX7002BKR can be used for catalog matching and distributor lookup.

NX7002BK - 60 V, N-channel Trench MOSFET TO-236 3-Pin Product overview: NX7002BKR from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NX7002BKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 0.27A, 0.31W, To236Ab; Channel Type Nexperia - 99Y9557 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.27A, 0.31W, To236Ab; Channel Type Nexperia
99Y9557
Mosfet, N-Ch, 60V, 0.27A, 0.31W, To236Ab; Channel Type Nexperia 99Y9557
MOSFET, N-CH, 60V, 0.27A, 0.31W, TO236AB; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:270mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.27A, 0.31W, TO236AB; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:270mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NX7002BKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NX7002BKR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NX7002BKR
MOSFET N-CH 60V 270MA TO236AB

MOSFET N-CH 60V 270MA TO236AB

Supplier's Site
Single FETs, MOSFETs - NX7002BKR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NX7002BKR
Single FETs, MOSFETs NX7002BKR
MOSFET N-CH 60V 270MA TO236AB

MOSFET N-CH 60V 270MA TO236AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V N-channel Trench MOSFET

MOSFET 60V N-channel Trench MOSFET

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NX7002BKR 1727-2663-2-ND 1512761 278-NX7002BKR 99Y9557 NX7002BKR NX7002BKR NX7002BKR
Product Name 60 V, N-channel Trench MOSFET Single FETs, MOSFETs MOSFETs N-Channel 60 V MOSFET Transistor Mosfet, N-Ch, 60V, 0.27A, 0.31W, To236Ab; Channel Type Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts
IDSS 270000 milliamps 270 milliamps 270 milliamps
VGS(off) 20 volts
PD 310 milliwatts 310 milliwatts
Unlock Full Specs
to access all available technical data