N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
NX138AK - 60 V, N-channel Tench MOSFET TO-236 3-Pin Product overview: NX138AKVL from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NX138AKVL can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 190MA TO236AB
MOSFET N-CH 60V 190MA TO236AB
N-Channel 60V 190mA (Ta) 265mW (Ta) Surface Mount TO-236AB
MOSFET NX138AK/TO-236AB/REE
MOSFET N-CH 60V 190MA TO236AB
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NX138AKVL | 278-NX138AKVL | 1727-NX138AKVLDKR-ND | NX138AKVL | NX138AKVL |
| Product Name | 60 V, N-channel Trench MOSFET | N-Channel 60 V MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts | ||||
| IDSS | 190000 milliamps | ||||
| VGS(off) | 20 volts | ||||
| PD | 265 milliwatts |