Complementary N/P-channel enhancement mode Field-Effect Transistor (FET) in a TSSOP6 (SOT363-3) surface-mounted plastic package using Trench MOSFET technology. The N-channel has a drain-source voltage rating of 60 V and continuous drain current of 170 mA, while the P-channel has a drain-source voltage rating of -50 V and continuous drain current of -160 mA. Drain-source on-state resistance is 3 to 4.5 Ω for the N-channel and 4.5 to 7.5 Ω for the P-channel at specified conditions. The device includes electrostatic discharge protection and supports fast switching for applications such as relay driving, level shifting, and power supply conversion. Operating junction temperature ranges from -55 °C to 150 °C. The part meets IEC 60134 Absolute Maximum Rating System standards.
Complementary N/P-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
Win Source Part Number: 1376846-NX6020CAKSX
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
Base Product Number: NX6020
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60V, 50V
Current - Continuous Drain (Id) @ 25°C: 170mA (Ta)
Rds On (Max) @ Id, Vgs: 4.5Ohm @ 100mA, 10V, 7.5Ohm @ 100mA, 10V
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 0.43nC @ 4.5V, 0.35nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds: 17pF @ 10V, 36pF @ 25V
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 330mW
Configuration: N and P-Channel
MOSFET N/P-CH 60V 0.17A 6TSSOP
MOSFET N/P-CH 60V 0.17A 6TSSOP
Mosfet Array N and P-Channel 60V, 50V 170mA (Ta) 330mW Surface Mount 6-TSSOP
NX6020CAKS - 60 V / 50 V, 170 mA / 160 mA N/P-channel Trench MOSFET TSSOP 6-Pin Product overview: NX6020CAKSX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60 V, 50 V, 170 mA, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, 50 V, 170 mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NX6020CAKSX can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 60/50V 170MA TSSOP
MOSFET N/P-CH 60V 0.17A 6TSSOP
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NX6020CAKSX | 1376846-NX6020CAKSX | 1727-NX6020CAKSXDKR-ND | 289-NX6020CAKSX | NX6020CAKSX | NX6020CAKSX | NX6020CAKSX |
| Product Name | 60 V / 50 V, 170 mA / 160 mA N/P-channel Trench MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays | FET, MOSFET Arrays | P-Channel 60 V 50 V 170 mA MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 60 volts | 60 to 50 volts | |||||
| IDSS | 170000 milliamps | 170 milliamps | |||||
| VGS(off) | 20 volts | ||||||
| PD | 220 milliwatts |