NPN low V₌Esat transistor in a SOT457 (SC-74) plastic package with a 50 V collector-emitter voltage rating, 3 A continuous collector current, and peak collector current of 5 A for pulses up to 1 ms. The device has a collector-emitter saturation resistance of 110 to 145 mΩ at 2 A collector current and 200 mA base current, and is qualified to AEC-Q101 for automotive applications.
NPN low VCEsat transistor in a SOT457 (SC-74) plastic package.
PNP complement: PBSS5350D-Q
Features and benefits
Applications
50 V low VCEsat NPN transistor
TRANS NPN 50V 3A 6-TSOP
TRANS NPN 50V 3A 6-TSOP
TRANS NPN 50V 3A 6-TSOP
| Nexperia B.V. | Rochester Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Transistors |
| Product Number | PBSS4350D-QX | PBSS4350D-QX | 1727-PBSS4350D-QXTR-ND |
| Product Name | 50 V low VCEsat NPN transistor | Single Bipolar Transistors | |
| Package Type | SOT457 SOT457 | SOT457 | SC-74, SOT-457 |