C&K Components Tactile Switches KMT072 NGJ LHS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN10885TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10885TR-ND
Tactile Switches CKN10885TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10885CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10885CT-ND
Tactile Switches CKN10885CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10885DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10885DKR-ND
Tactile Switches CKN10885DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tact Switch, Spst-No, 0.05A, 32Vdc, Smd; Product Range C&k Components - 68AC5159 - Newark, An Avnet Company
Chicago, IL, United States
Tact Switch, Spst-No, 0.05A, 32Vdc, Smd; Product Range C&k Components
68AC5159
Tact Switch, Spst-No, 0.05A, 32Vdc, Smd; Product Range C&k Components 68AC5159
TACT SWITCH, SPST-NO, 0.05A, 32VDC, SMD; Product Range:KMT0 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:230gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACT SWITCH, SPST-NO, 0.05A, 32VDC, SMD; Product Range:KMT0 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:230gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN10885TR-ND CKN10885CT-ND 68AC5159
Product Name Tactile Switches Tactile Switches Tact Switch, Spst-No, 0.05A, 32Vdc, Smd; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 3.00mm x 2.60mm 3.00mm x 2.60mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331400-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 36-5154-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details