C&K Components Tactile Switches KSA0V331 LFTR

Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN11520-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN11520-ND
Tactile Switches CKN11520-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Tactile Sw, Spst-No, 0.01A, 32Vdc, Th; Product Range C&k Components - 50AC5269 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.01A, 32Vdc, Th; Product Range C&k Components
50AC5269
Tactile Sw, Spst-No, 0.01A, 32Vdc, Th; Product Range C&k Components 50AC5269
TACTILE SW, SPST-NO, 0.01A, 32VDC, TH; Product Range:KSA Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:10mA at 32VDC; Switch Dimensions (LRoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.01A, 32VDC, TH; Product Range:KSA Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:10mA at 32VDC; Switch Dimensions (LRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN11520-ND 50AC5269
Product Name Tactile Switches Tactile Sw, Spst-No, 0.01A, 32Vdc, Th; Product Range C&k Components
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 7.40mm x 7.40mm
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-2PO-KD2 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Tactile Switches - 2331415-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Light Touch Miniature Pushbutton - EB2061-B-J22AC - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details