Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACTILE SWITCH, 0.05A, 32VDC, SMD, 340GF; Product Range:KSC6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:340gf; Contact Rating:50mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes
TACTILE SWITCH, 0.05A, 32VDC, SMD, 340GF; Product Range:KSC6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:340gf; Contact Rating:50mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 108-KSC641GLFSDKR-ND | 108-KSC641GLFSCT-ND | 35AH1176 |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switch, 0.05A, 32Vdc, Smd, 340Gf; Product Range C&k Components |
| Actuator Specifications | Standard | Standard | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | 6.20mm x 6.20mm | 6.20mm x 6.20mm |