C&K Components Tactile Switches KMT021 NGJ LHS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN10289TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10289TR-ND
Tactile Switches CKN10289TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10289DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10289DKR-ND
Tactile Switches CKN10289DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10289CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10289CT-ND
Tactile Switches CKN10289CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Tactile Switches - KMT021 NGJ LHS
852598-KMT021 NGJ LHS
Tactile Switches - KMT021 NGJ LHS 852598-KMT021 NGJ LHS
Manufacturer: C&K Components Win Source Part Number: 852598-KMT021 NGJ LHS Series: KMT0 Features: Tactile Switch Package: Reel - TR Family Name: KMT021 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: Q6862095, CKN10289DKR, KMT021NGJLHS, CKN10289TR, *KMT021 NGJ LHS, CKN10289CT, Y34H02122FP, Q6207288

Manufacturer: C&K Components
Win Source Part Number: 852598-KMT021 NGJ LHS
Series: KMT0
Features: Tactile Switch
Package: Reel - TR
Family Name: KMT021
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: Q6862095, CKN10289DKR, KMT021NGJLHS, CKN10289TR, *KMT021 NGJ LHS, CKN10289CT, Y34H02122FP, Q6207288

Buy Now Datasheet
Tactile Switch, 0.05A, 32Vdc, 160Gf, Smd; Product Range C&k Components - 35AH0999 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, 160Gf, Smd; Product Range C&k Components
35AH0999
Tactile Switch, 0.05A, 32Vdc, 160Gf, Smd; Product Range C&k Components 35AH0999
TACTILE SWITCH, 0.05A, 32VDC, 160GF, SMD; Product Range:KMT0 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 32VDC; IP Rating:IP68 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, 160GF, SMD; Product Range:KMT0 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 32VDC; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site
Tactile Switch, 0.05A, 32Vdc, Smd, 160Gf; Product Range C&k Components - 39AH6754 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, Smd, 160Gf; Product Range C&k Components
39AH6754
Tactile Switch, 0.05A, 32Vdc, Smd, 160Gf; Product Range C&k Components 39AH6754
TACTILE SWITCH, 0.05A, 32VDC, SMD, 160GF; Product Range:KMT0 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 32VDC; IP Rating:IP68 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, SMD, 160GF; Product Range:KMT0 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 32VDC; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN10289TR-ND CKN10289CT-ND 852598-KMT021 NGJ LHS 35AH0999
Product Name Tactile Switches Tactile Switches Tactile Switches - KMT021 NGJ LHS Tactile Switch, 0.05A, 32Vdc, 160Gf, Smd; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 3.00mm x 2.60mm 3.00mm x 2.60mm
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Process Sealed Tactile - JB15HAP-2H - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
7 suppliers
Tactile Switches - 1571294-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
5 suppliers
Momentary Action, Single Step or Two Step Pushbutton - P4 - OTTO Controls
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
Features DustProof; Weather resistant or waterproof
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details