C&K Components Tactile Switches - KMR621NG LFS KMR621NG LFS

Description
Manufacturer: C&K Components Win Source Part Number: 849470-KMR621NG LFS Series: KMR6 Features: Tactile Switch Package: Reel - TR Family Name: KMR62 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 7000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: CKN10684CT, CKN10684TR, Y78B62120FP, *KMR621NG LFS, CKN10684DKR, KMR621NGLFS
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 849470-KMR621NG LFS Series: KMR6 Features: Tactile Switch Package: Reel - TR Family Name: KMR62 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 7000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: CKN10684CT, CKN10684TR, Y78B62120FP, *KMR621NG LFS, CKN10684DKR, KMR621NGLFS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KMR621NG LFS
849470-KMR621NG LFS
Tactile Switches - KMR621NG LFS 849470-KMR621NG LFS
Manufacturer: C&K Components Win Source Part Number: 849470-KMR621NG LFS Series: KMR6 Features: Tactile Switch Package: Reel - TR Family Name: KMR62 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 7000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: CKN10684CT, CKN10684TR, Y78B62120FP, *KMR621NG LFS, CKN10684DKR, KMR621NGLFS

Manufacturer: C&K Components
Win Source Part Number: 849470-KMR621NG LFS
Series: KMR6
Features: Tactile Switch
Package: Reel - TR
Family Name: KMR62
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 7000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: CKN10684CT, CKN10684TR, Y78B62120FP, *KMR621NG LFS, CKN10684DKR, KMR621NGLFS

Buy Now Datasheet
Tactile Switches - CKN10684CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10684CT-ND
Tactile Switches CKN10684CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10684TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10684TR-ND
Tactile Switches CKN10684TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10684DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10684DKR-ND
Tactile Switches CKN10684DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - KMR621NG LFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
KMR621NG LFS
Tactile Switches KMR621NG LFS
SWITCH TACTILE SPST-NO 50MA 32V

SWITCH TACTILE SPST-NO 50MA 32V

Supplier's Site Datasheet
SWITCH TACTILE SPST-NO 50MA 32V - 174-KMR621NG LFS - Utmel Electronic Limited
Hong Kong, China
SWITCH TACTILE SPST-NO 50MA 32V
174-KMR621NG LFS
SWITCH TACTILE SPST-NO 50MA 32V 174-KMR621NG LFS
SWITCH TACTILE SPST-NO 50MA 32V

SWITCH TACTILE SPST-NO 50MA 32V

Supplier's Site
Tactile Switch, 0.05A, 12Vdc, Smd, 200Gf; Product Range C&k Components - 39AH6745 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Smd, 200Gf; Product Range C&k Components
39AH6745
Tactile Switch, 0.05A, 12Vdc, Smd, 200Gf; Product Range C&k Components 39AH6745
TACTILE SWITCH, 0.05A, 12VDC, SMD, 200GF; Product Range:KMR6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, SMD, 200GF; Product Range:KMR6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site
Tactile Switch, 0.05A, 12Vdc, Smd, 200Gf; Product Range C&k Components - 35AH0964 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Smd, 200Gf; Product Range C&k Components
35AH0964
Tactile Switch, 0.05A, 12Vdc, Smd, 200Gf; Product Range C&k Components 35AH0964
TACTILE SWITCH, 0.05A, 12VDC, SMD, 200GF; Product Range:KMR6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, SMD, 200GF; Product Range:KMR6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 849470-KMR621NG LFS CKN10684CT-ND CKN10684TR-ND KMR621NG LFS 174-KMR621NG LFS 39AH6745
Product Name Tactile Switches - KMR621NG LFS Tactile Switches Tactile Switches Tactile Switches SWITCH TACTILE SPST-NO 50MA 32V Tactile Switch, 0.05A, 12Vdc, Smd, 200Gf; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact Off-Mom Momentary Contact; Off-Mom
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 4.20mm x 2.80mm 4.20mm x 2.80mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Twin Touch Metal Operators - 2ATF2-F1 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Tactile Switches - 2300-JB15LPC-C - New Yorker Electronics Co., Inc.
Specs
Features Illuminated Switch
View Details
2 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-R2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers