The JB15LPF-BB is an illuminated, low-profile, process-sealed tactile switch with a flat snap-on cap, white button/frame, and short actuator. It features a dome contact for crisp tactile feedback, molded-in terminals conforming to a 2.54mm PCB grid, and a rubber seal enabling automated soldering and cleaning. The switch is rated for 5,000,000 mechanical and electrical operations under standard operating force, with a contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. It operates between -25°C and +70°C and meets UL94V-0 flammability standards for its case and base. The LED is isolated and requires an external power source, with the cap designed for red, green, or yellow illumination. This part supports both X-Y matrix and common bus configurations when strapped.
JB-Series Low Profile Process Sealed Tactiles
Tactile Switch SPST-NO Top Actuated Through Hole
ILLUMINATED LOW PROFILE PROCESS SEALED TACTILE
Tactile Switches OFF-(ON) PC MNT GRN LED WHT BUTN & FRAME
SWITCH TACTILE SPST-NO 0.05A 24V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15LPF-BB | JB15LPF-BB-ND | 2300-JB15LPF-BB | JB15LPF-BB | JB15LPF-BB |
| Product Name | Illuminated Low Profile Process Sealed Tactile | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Square Button | Square Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | ||
| Min. Actuating Force | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1835 kg) | 0.4 lbs (0.1760 kg) |