NKK Switches Illuminated Ultra-Thin Process Sealed Tactile JF15RP2FC

Description
JF-Series Illuminated Ultra-Thin Process Sealed Tactile Switches Extremely low profile of 5mm from PCB to top of switch. Fully sealed contact mechanism permits wave soldering and washing. Minimal operating force and short stroke permit light touch operation. Dome contact gives crisp tactile and audible feedback to positively indicate circuit transfer and assures high reliability and long life. Wide choice of body shapes and colors. Crimped terminals provide a spring-type action to ensure secure mounting and prevent dislodging during wave soldering. Space-saving body dimensions provide for compact, side-by-side mounting on a standard grid. Terminal spacing conforms to standard .100" PCB grid.
Request a Quote Datasheet
Description
JF-Series Illuminated Ultra-Thin Process Sealed Tactile Switches Extremely low profile of 5mm from PCB to top of switch. Fully sealed contact mechanism permits wave soldering and washing. Minimal operating force and short stroke permit light touch operation. Dome contact gives crisp tactile and audible feedback to positively indicate circuit transfer and assures high reliability and long life. Wide choice of body shapes and colors. Crimped terminals provide a spring-type action to ensure secure mounting and prevent dislodging during wave soldering. Space-saving body dimensions provide for compact, side-by-side mounting on a standard grid. Terminal spacing conforms to standard .100" PCB grid.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Ultra-Thin Process Sealed Tactile - JF15RP2FC - NKK Switches
Scottsdale, AZ, United States
Illuminated Ultra-Thin Process Sealed Tactile
JF15RP2FC
Illuminated Ultra-Thin Process Sealed Tactile JF15RP2FC
JF-Series Illuminated Ultra-Thin Process Sealed Tactile Switches Extremely low profile of 5mm from PCB to top of switch. Fully sealed contact mechanism permits wave soldering and washing. Minimal operating force and short stroke permit light touch operation. Dome contact gives crisp tactile and audible feedback to positively indicate circuit transfer and assures high reliability and long life. Wide choice of body shapes and colors. Crimped terminals provide a spring-type action to ensure secure mounting and prevent dislodging during wave soldering. Space-saving body dimensions provide for compact, side-by-side mounting on a standard grid. Terminal spacing conforms to standard .100" PCB grid.

JF-Series Illuminated Ultra-Thin Process Sealed Tactile Switches

  • Extremely low profile of 5mm from PCB to top of switch. Fully sealed contact mechanism permits wave soldering and washing.
  • Minimal operating force and short stroke permit light touch operation. Dome contact gives crisp tactile and audible feedback to positively indicate circuit transfer and assures high reliability and long life.
  • Wide choice of body shapes and colors. Crimped terminals provide a spring-type action to ensure secure mounting and prevent dislodging during wave soldering.
  • Space-saving body dimensions provide for compact, side-by-side mounting on a standard grid. Terminal spacing conforms to standard .100" PCB grid.
Supplier's Site Datasheet
Tactile Switches - JF15RP2FC-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
JF15RP2FC-ND
Tactile Switches JF15RP2FC-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches - 2300-JF15RP2FC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tactile Switches
2300-JF15RP2FC
Tactile Switches 2300-JF15RP2FC
ILLUMINATED ULTRA-THIN PROCESS SEALED TACTILE

ILLUMINATED ULTRA-THIN PROCESS SEALED TACTILE

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
JF15RP2FC
Switches - Tactile Switches JF15RP2FC
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
JF15RP2FC
Tactile Switches JF15RP2FC
Tactile Switches OFF-(ON) SPOT ILLUM RED LED GRN RND ACTR

Tactile Switches OFF-(ON) SPOT ILLUM RED LED GRN RND ACTR

Buy Now Datasheet

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number JF15RP2FC JF15RP2FC-ND 2300-JF15RP2FC JF15RP2FC JF15RP2FC
Product Name Illuminated Ultra-Thin Process Sealed Tactile Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Round Button Round Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; Off-Mom Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Through Hole Straight PC Pins Solder Pin
Min. Actuating Force 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Light Touch Miniature Pushbutton - EB2011-A-J20 - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers
Low Profile Process Sealed Tactile - JB15KP-1C - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
7 suppliers
Hardware - AT4139C - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
Light Touch Miniature Pushbutton - DB2521H - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers