C&K Components Tactile Switches KMR231NG LFS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN10246DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10246DKR-ND
Tactile Switches CKN10246DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10246TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10246TR-ND
Tactile Switches CKN10246TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10246CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10246CT-ND
Tactile Switches CKN10246CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Tactile Switches - KMR231NG LFS
876384-KMR231NG LFS
Tactile Switches - KMR231NG LFS 876384-KMR231NG LFS
Manufacturer: C&K Components Win Source Part Number: 876384-KMR231NG LFS Series: KMR2 Features: Tactile Switch Package: Reel - TR Family Name: KMR23 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 7000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: CKN10246CT, KMR231NGLFS, Y78B23120FP, CKN10246DKR, *KMR231NG LFS, CKN10246TR

Manufacturer: C&K Components
Win Source Part Number: 876384-KMR231NG LFS
Series: KMR2
Features: Tactile Switch
Package: Reel - TR
Family Name: KMR23
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 7000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: CKN10246CT, KMR231NGLFS, Y78B23120FP, CKN10246DKR, *KMR231NG LFS, CKN10246TR

Buy Now Datasheet
Tactile Switch, 0.05A, 32Vdc, Smd, 300Gf; Product Range C&k Components - 39AH6740 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, Smd, 300Gf; Product Range C&k Components
39AH6740
Tactile Switch, 0.05A, 32Vdc, Smd, 300Gf; Product Range C&k Components 39AH6740
TACTILE SWITCH, 0.05A, 32VDC, SMD, 300GF; Product Range:KMR2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:300gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, SMD, 300GF; Product Range:KMR2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:300gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site
Tactile Switch, 0.05A, 32Vdc, Smd, 300Gf; Product Range C&k Components - 35AH0922 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, Smd, 300Gf; Product Range C&k Components
35AH0922
Tactile Switch, 0.05A, 32Vdc, Smd, 300Gf; Product Range C&k Components 35AH0922
TACTILE SWITCH, 0.05A, 32VDC, SMD, 300GF; Product Range:KMR2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:300gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, SMD, 300GF; Product Range:KMR2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:300gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site
Tactile Switches - KMR231NG LFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
KMR231NG LFS
Tactile Switches KMR231NG LFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN10246DKR-ND CKN10246CT-ND 876384-KMR231NG LFS 39AH6740 KMR231NG LFS
Product Name Tactile Switches Tactile Switches Tactile Switches - KMR231NG LFS Tactile Switch, 0.05A, 32Vdc, Smd, 300Gf; Product Range C&k Components Tactile Switches
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact Off-Mom
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO
Switch Dimensions 4.60mm x 2.80mm 4.60mm x 2.80mm
Unlock Full Specs
to access all available technical data

Similar Products

EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
Tactile Switches - 486-3464-ND - DigiKey
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
22mm Twin Touch Metal Operators - 2ATF8-F2 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
B3W Sealed Tactile Switch - B3W-4100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1998 kg)
View Details
4 suppliers