JF-Series Illuminated Ultra-Thin Process Sealed Tactile Switches
ILLUMINATED ULTRA-THIN PROCESS SEALED TACTILE
Tactile Switch SPST-NO Top Actuated Through Hole
Tactile Switches OFF-(ON) SPOT ILLUM YLW LED GRAY SQ ACTR
SWITCH TACTILE SPST-NO 0.05A 24V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JF15RP1HE | 2300-JF15RP1HE | JF15RP1HE-ND | JF15RP1HE | JF15RP1HE |
| Product Name | Illuminated Ultra-Thin Process Sealed Tactile | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Square Button | Square Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | ||
| Min. Actuating Force | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.3059 kg) | 0.7 lbs (0.2999 kg) |