NKK Switches Ultra-Thin Process Sealed Tactile JF15SP2F

Description
JF-Series Ultra-Thin Process Sealed Tactiles Extremely low profile of 5mm from PCB to top of switch. Fully sealed contact mechanism permits wave soldering and washing. Minimal operating force and short stroke permits light-touch operation. Dome contact gives crisp tactile and audible feedback to positively indicate circuit transfer and assures high reliability and long life. Wide choice of body shapes and colors. Crimped terminals provide a spring-type action to ensure secure mounting and prevent dislodging during wave soldering. Space-saving body dimensions provide for compact, side-by-side mounting on a standard grid. Terminal spacing conforms to standard .100" PCB grid.
Request a Quote
Description
JF-Series Ultra-Thin Process Sealed Tactiles Extremely low profile of 5mm from PCB to top of switch. Fully sealed contact mechanism permits wave soldering and washing. Minimal operating force and short stroke permits light-touch operation. Dome contact gives crisp tactile and audible feedback to positively indicate circuit transfer and assures high reliability and long life. Wide choice of body shapes and colors. Crimped terminals provide a spring-type action to ensure secure mounting and prevent dislodging during wave soldering. Space-saving body dimensions provide for compact, side-by-side mounting on a standard grid. Terminal spacing conforms to standard .100" PCB grid.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JF15SP2F is a ultra-thin sealed tactile switch with a round actuator, 5mm profile from PCB to top, and straight PC terminals. It has a nominal operating force of 2.0N, total travel of 0.8mm, and operates with 50mA at 24V DC. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum, and dielectric strength is 250V AC for one minute. Mechanical and electrical life is 500,000 operations minimum. The actuator is polyamide, case and base are glass fiber reinforced polyamide and polyester, seal is nitrile butadiene rubber, and contacts are silver-plated phosphor bronze and brass. Operating temperature range is -25°C to +85°C. Crimped terminals ensure secure mounting and conform to a 2.54mm PCB grid.

Datasheet Summary
Powered by GS/AI

The JF15SP2F is a ultra-thin sealed tactile switch with a round actuator, 5mm profile from PCB to top, and straight PC terminals. It has a nominal operating force of 2.0N, total travel of 0.8mm, and operates with 50mA at 24V DC. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum, and dielectric strength is 250V AC for one minute. Mechanical and electrical life is 500,000 operations minimum. The actuator is polyamide, case and base are glass fiber reinforced polyamide and polyester, seal is nitrile butadiene rubber, and contacts are silver-plated phosphor bronze and brass. Operating temperature range is -25°C to +85°C. Crimped terminals ensure secure mounting and conform to a 2.54mm PCB grid.

Suppliers

Company
Product
Description
Supplier Links
Ultra-Thin Process Sealed Tactile - JF15SP2F - NKK Switches
Scottsdale, AZ, United States
Ultra-Thin Process Sealed Tactile
JF15SP2F
Ultra-Thin Process Sealed Tactile JF15SP2F
JF-Series Ultra-Thin Process Sealed Tactiles Extremely low profile of 5mm from PCB to top of switch. Fully sealed contact mechanism permits wave soldering and washing. Minimal operating force and short stroke permits light-touch operation. Dome contact gives crisp tactile and audible feedback to positively indicate circuit transfer and assures high reliability and long life. Wide choice of body shapes and colors. Crimped terminals provide a spring-type action to ensure secure mounting and prevent dislodging during wave soldering. Space-saving body dimensions provide for compact, side-by-side mounting on a standard grid. Terminal spacing conforms to standard .100" PCB grid.

JF-Series Ultra-Thin Process Sealed Tactiles

  • Extremely low profile of 5mm from PCB to top of switch. Fully sealed contact mechanism permits wave soldering and washing.
  • Minimal operating force and short stroke permits light-touch operation. Dome contact gives crisp tactile and audible feedback to positively indicate circuit transfer and assures high reliability and long life.
  • Wide choice of body shapes and colors. Crimped terminals provide a spring-type action to ensure secure mounting and prevent dislodging during wave soldering.
  • Space-saving body dimensions provide for compact, side-by-side mounting on a standard grid. Terminal spacing conforms to standard .100" PCB grid.
Supplier's Site Datasheet
Tactile Switches - 2300-JF15SP2F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tactile Switches
2300-JF15SP2F
Tactile Switches 2300-JF15SP2F
ULTRA-THIN PROCESS SEALED TACTILE

ULTRA-THIN PROCESS SEALED TACTILE

Supplier's Site Datasheet
Pushbutton Switches - JF15SP2F - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
JF15SP2F
Pushbutton Switches JF15SP2F
ULTRA-THIN PROCESS SEALED TACTILE

ULTRA-THIN PROCESS SEALED TACTILE

Buy Now
Tactile Switches - JF15SP2F-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
JF15SP2F-ND
Tactile Switches JF15SP2F-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
JF15SP2F
Switches - Tactile Switches JF15SP2F
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
JF15SP2F
Tactile Switches JF15SP2F
Tactile Switches OFF-(ON) SQUARE BODY GREEN ROUND ACTUATOR

Tactile Switches OFF-(ON) SQUARE BODY GREEN ROUND ACTUATOR

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number JF15SP2F 2300-JF15SP2F JF15SP2F JF15SP2F-ND JF15SP2F JF15SP2F
Product Name Ultra-Thin Process Sealed Tactile Tactile Switches Pushbutton Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Round Button Round Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; Off-Mom Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Through Hole Straight PC Pins Solder Pin
Min. Actuating Force 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg) 0.7 lbs (0.3059 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated Low Profile Process Sealed Tactile - JB15HBPB - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Light Touch Miniature Pushbutton - EB2011-BG - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers
Low Profile Process Sealed Tactile - JB15KP-5H - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Low Profile Process Sealed Tactile - JB15KP-4HE - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers