C&K Components Tactile Switches KMR221NG LFS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN10244TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10244TR-ND
Tactile Switches CKN10244TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10244CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10244CT-ND
Tactile Switches CKN10244CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10244DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10244DKR-ND
Tactile Switches CKN10244DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switch, 0.05A, 32Vdc, Smd, 200Gf; Product Range C&k Components - 39AH6737 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, Smd, 200Gf; Product Range C&k Components
39AH6737
Tactile Switch, 0.05A, 32Vdc, Smd, 200Gf; Product Range C&k Components 39AH6737
TACTILE SWITCH, 0.05A, 32VDC, SMD, 200GF; Product Range:KMR2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, SMD, 200GF; Product Range:KMR2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site
Tactile Sw, Spst-No, 0.05A, 32Vdc, Smd; Product Range C&k Components - 50AC5255 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.05A, 32Vdc, Smd; Product Range C&k Components
50AC5255
Tactile Sw, Spst-No, 0.05A, 32Vdc, Smd; Product Range C&k Components 50AC5255
TACTILE SW, SPST-NO, 0.05A, 32VDC, SMD; Product Range:KMR2 series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Oval Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.05A, 32VDC, SMD; Product Range:KMR2 series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Oval Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN10244TR-ND CKN10244CT-ND 39AH6737 50AC5255
Product Name Tactile Switches Tactile Switches Tactile Switch, 0.05A, 32Vdc, Smd, 200Gf; Product Range C&k Components Tactile Sw, Spst-No, 0.05A, 32Vdc, Smd; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 4.60mm x 2.80mm 4.60mm x 2.80mm
Unlock Full Specs
to access all available technical data

Similar Products

B3F Tactile Switch - B3F-1026 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 1.1 lbs (0.4996 kg)
View Details
5 suppliers
Tactile Switches - 486-3473-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS-940 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details