The JF15SP3F is a single-pole, single-throw, momentary tactile switch from the JF series, designed for low-voltage, low-current logic circuits. It features a sculptured actuator with a nominal operating force of 1.96N and a total travel of 0.8mm. The switch has an ultra-thin profile of 5mm from PCB to actuator top, with terminals spaced at 2.54mm to conform to a standard PCB grid. The case and actuator are constructed from glass fiber reinforced polyamide and polyamide respectively, with a nitrile butadiene rubber seal for contamination protection. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 250V DC, and dielectric strength is 250V AC for one minute. The switch supports wave and manual soldering and is rated for 500,000 mechanical and electrical operations. Operating temperature ranges from -25°C to +85°C. The actuator is colored green.
JF-Series Ultra-Thin Process Sealed Tactiles
ULTRA-THIN PROCESS SEALED TACTILE
ULTRA-THIN PROCESS SEALED TACTILE
Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH TACTILE SPST-NO 0.05A 24V
Tactile Switches SPST OFF(ON) GRN
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JF15SP3F | 2300-JF15SP3F | JF15SP3F | JF15SP3F-ND | JF15SP3F | JF15SP3F |
| Product Name | Ultra-Thin Process Sealed Tactile | Tactile Switches | Pushbutton Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Square Button | Square Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | ||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | |||
| Min. Actuating Force | 0.4 lbs (0.1960 kg) | 0.4 lbs (0.1960 kg) | 0.4 lbs (0.1960 kg) | 0.4 lbs (0.1960 kg) |