Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switches Tact 6.2 x 6.2, 4.9 mm H, 6.8N, J leads, IP67, Raised cage, Soft Sound, 0.002-1VA, 2-24V
| DigiKey | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 108-KSCXA68JLFSCT-ND | 108-KSCXA68JLFSDKR-ND | 35AH1072 | KSC XA 68 J LFS |
| Product Name | Tactile Switches | Tactile Switches | Tact C&k Components | Tactile Switches |
| Actuator Specifications | Standard | Standard | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | 6.30mm x 6.20mm | 6.30mm x 6.20mm |