Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACTILE SWITCH, 390GF, 0.05A, 32VDC, SMD; Product Range:KSC Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:390gf; Contact Rating:50mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 32V
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | CKN10305DKR-ND | CKN10305CT-ND | 35AH1183 | KSC741G LFS |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switch, 390Gf, 0.05A, 32Vdc, Smd; Product Range C&k Components | Tactile Switches |
| Actuator Specifications | Standard | Standard | ||
| Switch Function | Momentary Contact | Momentary Contact | Off-Mom | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO | |
| Switch Dimensions | 6.20mm x 6.20mm | 6.20mm x 6.20mm |