C&K Components Tactile Switches KMS223G LFG

Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN10953DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10953DKR-ND
Tactile Switches CKN10953DKR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - CKN10953CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10953CT-ND
Tactile Switches CKN10953CT-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - CKN10953TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10953TR-ND
Tactile Switches CKN10953TR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switch, 0.01A, 32Vdc, Smd, 200Gf; Product Range C&k Components - 35AH0989 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.01A, 32Vdc, Smd, 200Gf; Product Range C&k Components
35AH0989
Tactile Switch, 0.01A, 32Vdc, Smd, 200Gf; Product Range C&k Components 35AH0989
TACTILE SWITCH, 0.01A, 32VDC, SMD, 200GF; Product Range:KMS Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:200gf; Contact Rating:10mA at 32VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.01A, 32VDC, SMD, 200GF; Product Range:KMS Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:200gf; Contact Rating:10mA at 32VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN10953DKR-ND CKN10953CT-ND 35AH0989
Product Name Tactile Switches Tactile Switches Tactile Switch, 0.01A, 32Vdc, Smd, 200Gf; Product Range C&k Components
Actuator Specifications Rectangular Button Rectangular Button
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 4.60mm x 2.80mm 4.60mm x 2.80mm
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDT - Pushbuttons - HDT-BL-WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-B1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers