C&K Components Tactile Switches KMT221G HF LFS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN9434CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN9434CT-ND
Tactile Switches CKN9434CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN9434TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN9434TR-ND
Tactile Switches CKN9434TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN9434DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN9434DKR-ND
Tactile Switches CKN9434DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switch, 0.05A, 32Vdc, 160Gf, Smd; Product Range C&k Components - 35AH1008 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, 160Gf, Smd; Product Range C&k Components
35AH1008
Tactile Switch, 0.05A, 32Vdc, 160Gf, Smd; Product Range C&k Components 35AH1008
TACTILE SWITCH, 0.05A, 32VDC, 160GF, SMD; Product Range:KMT2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 32VDC; IP Rating:IP54 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, 160GF, SMD; Product Range:KMT2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 32VDC; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN9434CT-ND CKN9434TR-ND 35AH1008
Product Name Tactile Switches Tactile Switches Tactile Switch, 0.05A, 32Vdc, 160Gf, Smd; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 3.00mm x 2.60mm 3.00mm x 2.60mm
Unlock Full Specs
to access all available technical data

Similar Products

30mm Non- Illuminated Mushroom with Key Push Buttons - AMLKB2 - Altech Corp.
Specs
Switch Type Keyswitch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Low Profile Process Sealed Tactile - JB15KP-2G - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Tactile Switches - 2-2213818-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details