The JF15SP1D is a single-pole, single-throw ultra-thin sealed tactile switch with a square housing and a round orange actuator, designed for low-voltage logic-level circuits. It has a profile of 5mm from PCB to top of switch, with terminal spacing conforming to a standard 0.100" (2.54mm) PCB grid. The switch features a dome contact for crisp tactile and audible feedback, with a nominal operating force of 3.0N and a total travel of 0.4mm. It is rated for 50mA at 24V DC, with contact resistance under 50 milliohms and insulation resistance over 500 megohms at 250V DC. Mechanical and electrical life is 500,000 operations minimum. The actuator is polyamide, the case and base are glass fiber reinforced polyamide and polyester, respectively, and the seal is nitrile butadiene rubber. Operating temperature ranges from -25°C to +85°C. Crimped terminals ensure secure mounting during wave soldering.
JF-Series Ultra-Thin Process Sealed Tactiles
Tactile Switch SPST-NO Top Actuated Through Hole
ULTRA-THIN PROCESS SEALED TACTILE
ULTRA-THIN PROCESS SEALED TACTILE
SWITCH, TACTILE, 0.05A, 24VDC, SOLDER; Product Range:JF Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes
Tactile Switches SPST SQ/SQ ORANGE
SWITCH TACTILE SPST-NO 0.05A 24V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JF15SP1D | JF15SP1D-ND | 2300-JF15SP1D | JF15SP1D | 10X0232 | JF15SP1D | JF15SP1D |
| Product Name | Ultra-Thin Process Sealed Tactile | Tactile Switches | Tactile Switches | Pushbutton Switches | Switch, Tactile, 0.05A, 24Vdc, Solder; Product Range Nkk Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Square Button | Square Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |||
| Terminal Type | Through Hole | Straight PC Pins | Through Hole | Solder Pin | |||
| Min. Actuating Force | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.3059 kg) | 0.7 lbs (0.2999 kg) |