C&K Components Tactile Switches KSC2TE01J LFS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-KSC2TE01JLFSCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSC2TE01JLFSCT-ND
Tactile Switches 108-KSC2TE01JLFSCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-KSC2TE01JLFSTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSC2TE01JLFSTR-ND
Tactile Switches 108-KSC2TE01JLFSTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-KSC2TE01JLFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSC2TE01JLFSDKR-ND
Tactile Switches 108-KSC2TE01JLFSDKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switch, 0.003A, 24Vdc, 160Gf/smd Rohs Compliant C&k Components - 38AJ3815 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.003A, 24Vdc, 160Gf/smd Rohs Compliant C&k Components
38AJ3815
Tactile Switch, 0.003A, 24Vdc, 160Gf/smd Rohs Compliant C&k Components 38AJ3815
TACTILE SWITCH, 0.003A, 24VDC, 160GF/SMD ROHS COMPLIANT: YES

TACTILE SWITCH, 0.003A, 24VDC, 160GF/SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-KSC2TE01JLFSCT-ND 108-KSC2TE01JLFSTR-ND 38AJ3815
Product Name Tactile Switches Tactile Switches Tactile Switch, 0.003A, 24Vdc, 160Gf/smd Rohs Compliant C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 6.30mm x 6.20mm 6.30mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571636-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
H program - HDT - Pushbuttons - HDT-BL-GN-101-2 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-HG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers