C&K Components Tactile Switches K5V1YE43G

Description
Tactile Switch SPDT Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPDT Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 401-1661-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
401-1661-2-ND
Tactile Switches 401-1661-2-ND
Tactile Switch SPDT Side Actuated Surface Mount, Right Angle

Tactile Switch SPDT Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
K5V1YE43G
Switches - Tactile Switches K5V1YE43G
SWITCH TACTILE SPDT 0.1A 32V

SWITCH TACTILE SPDT 0.1A 32V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 401-1661-2-ND K5V1YE43G
Product Name Tactile Switches Switches - Tactile Switches
Actuator Specifications Translucent Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Switch Dimensions 8.00mm x 10.10mm
Terminal Type Solder Terminals; Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features Weather resistant or waterproof
View Details
Metal double pole push-button with switching voltage up to 250 VAC and indicator elements with different illumination surfaces - MSM II MO DPDT Pushbutton Switch - A Wide Range of Durable, High-Performance Metal Switches - SCHURTER Inc
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Features Has CE Certification; Illuminated Switch; RoHS
View Details
H program - HDT - Pushbuttons - HDT-BL-GN-101 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-G1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers