C&K Components Switches - Tactile Switches KSC521J

Description
Win Source Part Number: 1378764-KSC521J Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: KSC5 Package: Tape & Reel (TR) Product Status: Obsolete Features: Sealed Base Product Number: KSC521 Mounting Type: Surface Mount HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Ingress Protection: IP50 - Dust Protected Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: J Lead Mechanical Life: 10,000 Cycles Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Height off PCB, Vertical: 5.60mm Actuator Orientation: Top or Side Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 200gf Switch Travel: 0.25mm, 0.50mm
Request a Quote Datasheet
Description
Win Source Part Number: 1378764-KSC521J Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: KSC5 Package: Tape & Reel (TR) Product Status: Obsolete Features: Sealed Base Product Number: KSC521 Mounting Type: Surface Mount HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Ingress Protection: IP50 - Dust Protected Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: J Lead Mechanical Life: 10,000 Cycles Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Height off PCB, Vertical: 5.60mm Actuator Orientation: Top or Side Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 200gf Switch Travel: 0.25mm, 0.50mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1378764-KSC521J - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1378764-KSC521J
Switches - Tactile Switches 1378764-KSC521J
Win Source Part Number: 1378764-KSC521J Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: KSC5 Package: Tape & Reel (TR) Product Status: Obsolete Features: Sealed Base Product Number: KSC521 Mounting Type: Surface Mount HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Ingress Protection: IP50 - Dust Protected Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: J Lead Mechanical Life: 10,000 Cycles Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Height off PCB, Vertical: 5.60mm Actuator Orientation: Top or Side Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 200gf Switch Travel: 0.25mm, 0.50mm

Win Source Part Number: 1378764-KSC521J
Category: Switches - Tactile Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: KSC5
Package: Tape & Reel (TR)
Product Status: Obsolete
Features: Sealed
Base Product Number: KSC521
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Ingress Protection: IP50 - Dust Protected
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: J Lead
Mechanical Life: 10,000 Cycles
Contact Rating @ Voltage: 0.05A @ 32VDC
Actuator Height off PCB, Vertical: 5.60mm
Actuator Orientation: Top or Side Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 200gf
Switch Travel: 0.25mm, 0.50mm

Buy Now Datasheet
Tactile Switches - 401-1478-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
401-1478-2-ND
Tactile Switches 401-1478-2-ND
Tactile Switch SPST-NO Top or Side Actuated Surface Mount

Tactile Switch SPST-NO Top or Side Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
KSC521J
Switches - Tactile Switches KSC521J
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1378764-KSC521J 401-1478-2-ND KSC521J
Product Name Switches - Tactile Switches Tactile Switches Switches - Tactile Switches
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.2000 kg) 0.4 lbs (0.2000 kg) 0.4 lbs (0.2000 kg)
Max. Actuating Force 0.4 lbs (0.2000 kg) 0.4 lbs (0.2000 kg) 0.4 lbs (0.2000 kg)
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7031-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Tactile Switches - 2331370-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-3000PM - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details