C&K Components Switches - Tactile Switches KSC441G 70SH LFS PF

Description
Win Source Part Number: 1376550-KSC441G 70SH LFS PF Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: KSC-PF Package: Tape & Reel Product Status: Active Base Product Number: KSC441 Mounting Type: Surface Mount HTSUS: 8536.50.9031 ECCN: EAR99 Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: Gull Wing Mechanical Life: 300,000 Cycles Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Height off PCB, Vertical: 5.20mm Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 408gf Actuator Material: Silicon Rubber Switch Travel: 0.75mm
Request a Quote Datasheet
Description
Win Source Part Number: 1376550-KSC441G 70SH LFS PF Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: KSC-PF Package: Tape & Reel Product Status: Active Base Product Number: KSC441 Mounting Type: Surface Mount HTSUS: 8536.50.9031 ECCN: EAR99 Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: Gull Wing Mechanical Life: 300,000 Cycles Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Height off PCB, Vertical: 5.20mm Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 408gf Actuator Material: Silicon Rubber Switch Travel: 0.75mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1376550-KSC441G 70SH LFS PF - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376550-KSC441G 70SH LFS PF
Switches - Tactile Switches 1376550-KSC441G 70SH LFS PF
Win Source Part Number: 1376550-KSC441G 70SH LFS PF Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: KSC-PF Package: Tape & Reel Product Status: Active Base Product Number: KSC441 Mounting Type: Surface Mount HTSUS: 8536.50.9031 ECCN: EAR99 Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: Gull Wing Mechanical Life: 300,000 Cycles Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Height off PCB, Vertical: 5.20mm Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 408gf Actuator Material: Silicon Rubber Switch Travel: 0.75mm

Win Source Part Number: 1376550-KSC441G 70SH LFS PF
Category: Switches - Tactile Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: KSC-PF
Package: Tape & Reel
Product Status: Active
Base Product Number: KSC441
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
ECCN: EAR99
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: Gull Wing
Mechanical Life: 300,000 Cycles
Contact Rating @ Voltage: 0.05A @ 32VDC
Actuator Height off PCB, Vertical: 5.20mm
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 408gf
Actuator Material: Silicon Rubber
Switch Travel: 0.75mm

Buy Now Datasheet
Tactile Switches - CKN11980TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN11980TR-ND
Tactile Switches CKN11980TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN11980DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN11980DKR-ND
Tactile Switches CKN11980DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN11980CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN11980CT-ND
Tactile Switches CKN11980CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1376550-KSC441G 70SH LFS PF CKN11980TR-ND CKN11980CT-ND
Product Name Switches - Tactile Switches Tactile Switches Tactile Switches
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Min. Actuating Force 0.9 lbs (0.4079 kg) 0.9 lbs (0.4079 kg) 0.9 lbs (0.4079 kg)
Max. Actuating Force 0.9 lbs (0.4079 kg) 0.9 lbs (0.4079 kg) 0.9 lbs (0.4079 kg)
Actuator Specifications Standard Standard
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1346518 - RS Components, Ltd.
Specs
Actuator Specifications Cap
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
4 suppliers
Pushbutton Switches - 1977120-2 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
2 suppliers
B3F Tactile Switch - B3F-1122 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details