Tactile Switch SPST-NO Top Actuated Through Hole
TACTILE SWITCH, 0.05A, 32VDC, 5N, THT; Product Range:KSA Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:5N; Contact Rating:50mA at 32VDC; IP Rating:IP60 RoHS Compliant: Yes
Round Button 50mA Direct Insert SPST - normally open 500gf 32V Plugin Tactile Switches ROHS
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 108-KSA0M512LFT-ND | 35AH1039 | KSA0M512 LFT |
| Product Name | Tactile Switches | Tactile Switch, 0.05A, 32Vdc, 5N, Tht; Product Range C&k Components | Pushbutton Switches |
| Actuator Specifications | Standard | ||
| Switch Function | Momentary Contact | ||
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | ||
| Switch Dimensions | 6.20mm x 6.20mm |