C&K Components Switches - Tactile Switches KSA0M411 LFTR

Description
Manufacturer: C&K Win Source Part Number: 1323798-KSA0M411 LFTR Category: Switches>Tactile Switches Packaging: Bulk Termination Style: PC Pin Ingress Protection: IP60 - Dust Tight Standard Package: 5,000 Mounting: Through Hole Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.60mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 7.40mm x 7.40mm Illumination: Non-Illuminated Operating Force: 300gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -40°C ~ 90°C Actuator Height off PCB, Vertical: 4.70mm ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: Y33R41115FP LFT,CKN10731,KSA0M41 1LFTR,KSA0M411 LFTR-ND,Y33R41115FPL FT,*KSA0M411 LFTR,Y33R41115FP LFT-ND Base Product Number: KSA0M4 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: C&K Win Source Part Number: 1323798-KSA0M411 LFTR Category: Switches>Tactile Switches Packaging: Bulk Termination Style: PC Pin Ingress Protection: IP60 - Dust Tight Standard Package: 5,000 Mounting: Through Hole Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.60mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 7.40mm x 7.40mm Illumination: Non-Illuminated Operating Force: 300gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -40°C ~ 90°C Actuator Height off PCB, Vertical: 4.70mm ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: Y33R41115FP LFT,CKN10731,KSA0M41 1LFTR,KSA0M411 LFTR-ND,Y33R41115FPL FT,*KSA0M411 LFTR,Y33R41115FP LFT-ND Base Product Number: KSA0M4 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1323798-KSA0M411 LFTR - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1323798-KSA0M411 LFTR
Switches - Tactile Switches 1323798-KSA0M411 LFTR
Manufacturer: C&K Win Source Part Number: 1323798-KSA0M411 LFTR Category: Switches>Tactile Switches Packaging: Bulk Termination Style: PC Pin Ingress Protection: IP60 - Dust Tight Standard Package: 5,000 Mounting: Through Hole Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.60mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 7.40mm x 7.40mm Illumination: Non-Illuminated Operating Force: 300gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -40°C ~ 90°C Actuator Height off PCB, Vertical: 4.70mm ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: Y33R41115FP LFT,CKN10731,KSA0M41 1LFTR,KSA0M411 LFTR-ND,Y33R41115FPL FT,*KSA0M411 LFTR,Y33R41115FP LFT-ND Base Product Number: KSA0M4 RoHS Status: ROHS3 Compliant

Manufacturer: C&K
Win Source Part Number: 1323798-KSA0M411 LFTR
Category: Switches>Tactile Switches
Packaging: Bulk
Termination Style: PC Pin
Ingress Protection: IP60 - Dust Tight
Standard Package: 5,000
Mounting: Through Hole
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.60mm
Contact Rating @ Voltage: 0.05A @ 32VDC
Actuator Orientation: Top Actuated
Outline: 7.40mm x 7.40mm
Illumination: Non-Illuminated
Operating Force: 300gf
Mechanical Life: 100,000 Cycles
Temperature Range - Operating: -40°C ~ 90°C
Actuator Height off PCB, Vertical: 4.70mm
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: Y33R41115FP LFT,CKN10731,KSA0M411LFTR,KSA0M411 LFTR-ND,Y33R41115FPLFT,*KSA0M411 LFTR,Y33R41115FP LFT-ND
Base Product Number: KSA0M4
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tactile Switches - CKN10731-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10731-ND
Tactile Switches CKN10731-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switch, 0.05A, 32Vdc, 300Gf, Tht; Product Range C&k Components - 35AH1034 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, 300Gf, Tht; Product Range C&k Components
35AH1034
Tactile Switch, 0.05A, 32Vdc, 300Gf, Tht; Product Range C&k Components 35AH1034
TACTILE SWITCH, 0.05A, 32VDC, 300GF, THT; Product Range:KSA Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 32VDC; IP Rating:IP60 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, 300GF, THT; Product Range:KSA Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 32VDC; IP Rating:IP60 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1323798-KSA0M411 LFTR CKN10731-ND 35AH1034
Product Name Switches - Tactile Switches Tactile Switches Tactile Switch, 0.05A, 32Vdc, 300Gf, Tht; Product Range C&k Components
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Min. Actuating Force 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg)
Max. Actuating Force 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg)
Actuator Specifications Standard
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-2POSR - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Tactile Switches - 1977265-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Light Touch Miniature Pushbutton - EB2061-B-J22AC - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details