Tactile Switch SPDT Top Actuated Surface Mount
Tactile Switch SPDT Top Actuated Surface Mount
Tactile Switch SPDT Top Actuated Surface Mount
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | CKN12186DKR-ND | CKN12186CT-ND |
| Product Name | Tactile Switches | Tactile Switches |
| Actuator Specifications | Standard | Standard |
| Switch Function | Momentary Contact | Momentary Contact |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Switch Dimensions | 6.20mm x 6.20mm | 6.20mm x 6.20mm |
| Terminal Type | Surface Mount Technology; J Lead | Surface Mount Technology; J Lead |