C&K Components Tactile Switches KSA0M211 LFTR

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN10728-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10728-ND
Tactile Switches CKN10728-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switch, 0.05A, 32Vdc, Th, 1.3N; Product Range C&k Components - 35AH1028 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, Th, 1.3N; Product Range C&k Components
35AH1028
Tactile Switch, 0.05A, 32Vdc, Th, 1.3N; Product Range C&k Components 35AH1028
TACTILE SWITCH, 0.05A, 32VDC, TH, 1.3N; Product Range:KSA Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:1.3N; Contact Rating:50mA at 32VDC; IP Rating:IP60 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, TH, 1.3N; Product Range:KSA Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:1.3N; Contact Rating:50mA at 32VDC; IP Rating:IP60 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN10728-ND 35AH1028
Product Name Tactile Switches Tactile Switch, 0.05A, 32Vdc, Th, 1.3N; Product Range C&k Components
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 7.40mm x 7.40mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL8LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1977263-3 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
Hardware - AT4078F - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details