Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACTILE SW, SPST-NO, 0.05A, 32VDC, SMD; Product Range:KMR4 series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Oval Button; Actuating Force:300gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | CKN10251CT-ND | CKN10251TR-ND | 50AC5260 |
| Product Name | Tactile Switches | Tactile Switches | Tactile Sw, Spst-No, 0.05A, 32Vdc, Smd; Product Range C&k Components |
| Actuator Specifications | Standard | Standard | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | 4.60mm x 2.80mm | 4.60mm x 2.80mm |