C&K Components Tactile Switches KSC461J ST2 LFS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN10864TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10864TR-ND
Tactile Switches CKN10864TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10864CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10864CT-ND
Tactile Switches CKN10864CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10864DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10864DKR-ND
Tactile Switches CKN10864DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switch, 0.05A/ 32Vdc, 625Gf, Smd; Product Range C&k Components - 35AH1157 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A/ 32Vdc, 625Gf, Smd; Product Range C&k Components
35AH1157
Tactile Switch, 0.05A/ 32Vdc, 625Gf, Smd; Product Range C&k Components 35AH1157
TACTILE SWITCH, 0.05A/ 32VDC, 625GF, SMD; Product Range:KSC Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:625gf; Contact Rating:50mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A/ 32VDC, 625GF, SMD; Product Range:KSC Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:625gf; Contact Rating:50mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN10864TR-ND CKN10864CT-ND 35AH1157
Product Name Tactile Switches Tactile Switches Tactile Switch, 0.05A/ 32Vdc, 625Gf, Smd; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 2300-EB2061P/U-CF - New Yorker Electronics Co., Inc.
Specs
Switch Type Touch-sensitive Switch
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Tactile Switches - 2337245-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - Z8097-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers