C&K Components Tactile Switches KMR211G LFS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-KMR211GLFSTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KMR211GLFSTR-ND
Tactile Switches 108-KMR211GLFSTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-KMR211GLFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KMR211GLFSDKR-ND
Tactile Switches 108-KMR211GLFSDKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-KMR211GLFSCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KMR211GLFSCT-ND
Tactile Switches 108-KMR211GLFSCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switch, Spst-No, 50Ma, 32Vdc, Smd; Product Range C&k Components - 58M7852 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst-No, 50Ma, 32Vdc, Smd; Product Range C&k Components
58M7852
Tactile Switch, Spst-No, 50Ma, 32Vdc, Smd; Product Range C&k Components 58M7852
TACTILE SWITCH, SPST-NO, 50mA, 32VDC, SMD; Product Range:KMR2 series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Oval Button; Actuating Force:120gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, SPST-NO, 50mA, 32VDC, SMD; Product Range:KMR2 series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Oval Button; Actuating Force:120gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site
Tactile Switch, 0.05A, 32Vdc, 120Gf, Smd; Product Range C&k Components - 35AH0911 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, 120Gf, Smd; Product Range C&k Components
35AH0911
Tactile Switch, 0.05A, 32Vdc, 120Gf, Smd; Product Range C&k Components 35AH0911
TACTILE SWITCH, 0.05A, 32VDC, 120GF, SMD; Product Range:KMR 2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:120gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, 120GF, SMD; Product Range:KMR 2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:120gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-KMR211GLFSTR-ND 108-KMR211GLFSCT-ND 58M7852 35AH0911
Product Name Tactile Switches Tactile Switches Tactile Switch, Spst-No, 50Ma, 32Vdc, Smd; Product Range C&k Components Tactile Switch, 0.05A, 32Vdc, 120Gf, Smd; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 4.60mm x 2.80mm 4.60mm x 2.80mm
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Tactile Switches - 486-7032-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-RHG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers