Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACT SWITCH, SPST-NO, 0.05A, 32VDC, SMD; Product Range:KMR4 series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Oval Button; Actuating Force:300gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x RoHS Compliant: Yes
TACTILE SWITCH, 0.05A, 32VDC, 300GF; Product Range:KMR 4 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Oval Button; Actuating Force:300gf; Contact Rating:50mA at 32VDC; IP Rating:IP40 RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | CKN11873DKR-ND | CKN11873CT-ND | 68AC5149 | 35AH0945 |
| Product Name | Tactile Switches | Tactile Switches | Tact Switch, Spst-No, 0.05A, 32Vdc, Smd; Product Range C&k Components | Tactile Switch, 0.05A, 32Vdc, 300Gf; Product Range C&k Components |
| Actuator Specifications | Standard | Standard | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | ||
| Switch Dimensions | 4.60mm x 2.80mm | 4.60mm x 2.80mm |