C&K Components Tactile Switches - KSC222J LFS KSC222J LFS

Description
Manufacturer: C&K Components Win Source Part Number: 922517-KSC222J LFS Series: KSC Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: KSC2 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: CKN9195TR, CKN9195CT, KSC222JLFS, Y31B12132FP, CKN9195-1, CKN9195-2, *KSC222J LFS, Y31B12132FP LFS, CKN9195DKR, CKN9195-2-ND, CKN9195-1-ND
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 922517-KSC222J LFS Series: KSC Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: KSC2 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: CKN9195TR, CKN9195CT, KSC222JLFS, Y31B12132FP, CKN9195-1, CKN9195-2, *KSC222J LFS, Y31B12132FP LFS, CKN9195DKR, CKN9195-2-ND, CKN9195-1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KSC222J LFS
922517-KSC222J LFS
Tactile Switches - KSC222J LFS 922517-KSC222J LFS
Manufacturer: C&K Components Win Source Part Number: 922517-KSC222J LFS Series: KSC Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: KSC2 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: CKN9195TR, CKN9195CT, KSC222JLFS, Y31B12132FP, CKN9195-1, CKN9195-2, *KSC222J LFS, Y31B12132FP LFS, CKN9195DKR, CKN9195-2-ND, CKN9195-1-ND

Manufacturer: C&K Components
Win Source Part Number: 922517-KSC222J LFS
Series: KSC
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: KSC2
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: CKN9195TR, CKN9195CT, KSC222JLFS, Y31B12132FP, CKN9195-1, CKN9195-2, *KSC222J LFS, Y31B12132FP LFS, CKN9195DKR, CKN9195-2-ND, CKN9195-1-ND

Buy Now Datasheet
Tactile Switches - CKN9195DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN9195DKR-ND
Tactile Switches CKN9195DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN9195TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN9195TR-ND
Tactile Switches CKN9195TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN9195CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN9195CT-ND
Tactile Switches CKN9195CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
SWITCH TACTILE SPST-NO 0.05A 32V - 174-KSC222J LFS - Utmel Electronic Limited
Hong Kong, China
SWITCH TACTILE SPST-NO 0.05A 32V
174-KSC222J LFS
SWITCH TACTILE SPST-NO 0.05A 32V 174-KSC222J LFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site
Sealed Tact Switch For Smt C&k Components - 39AH6765 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Tact Switch For Smt C&k Components
39AH6765
Sealed Tact Switch For Smt C&k Components 39AH6765
SEALED TACT SWITCH FOR SMT

SEALED TACT SWITCH FOR SMT

Supplier's Site
Sealed Tact Switch For Smt C&k Components - 35AH1090 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Tact Switch For Smt C&k Components
35AH1090
Sealed Tact Switch For Smt C&k Components 35AH1090
SEALED TACT SWITCH FOR SMT

SEALED TACT SWITCH FOR SMT

Supplier's Site
Tactile Switches - KSC222J LFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
KSC222J LFS
Tactile Switches KSC222J LFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 922517-KSC222J LFS CKN9195DKR-ND CKN9195CT-ND 174-KSC222J LFS 39AH6765 KSC222J LFS
Product Name Tactile Switches - KSC222J LFS Tactile Switches Tactile Switches SWITCH TACTILE SPST-NO 0.05A 32V Sealed Tact Switch For Smt C&k Components Tactile Switches
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact Momentary Contact; Off-Mom Off-Mom
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Light Touch Miniature Pushbutton - EB2011-CF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
6 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-RB2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
5 suppliers