Manufacturer: C&K Components
Win Source Part Number: 922513-KSC1001J LFS
Series: KSC10
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: KSC10
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: CKN10670DKR, KSC1001JLFS, CKN10670TR, CKN10670CT, *KSC1001J LFS
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACTILE SWITCH, 0.05A/ 32VDC, 145GF, SMD; Product Range:KSC Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round, Without Button; Actuating Force:145gf; Contact Rating:50mA at 32VDC RoHS Compliant: Yes
| Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 922513-KSC1001J LFS | 108-KSC1001JLFSDKR-ND | 108-KSC1001JLFSCT-ND | 35AH1075 |
| Product Name | Tactile Switches - KSC1001J LFS | Tactile Switches | Tactile Switches | Tactile Switch, 0.05A/ 32Vdc, 145Gf, Smd; Product Range C&k Components |
| Actuator Specifications | Standard | Standard | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | ||
| Switch Dimensions | 6.20mm x 6.20mm | 6.20mm x 6.20mm |