The JB15LPF-BF is an illuminated, low-profile, process-sealed tactile switch with a flat framed cap in white/gray, straight PC terminals, and standard operating force. It features a dome contact for crisp tactile feedback, a rubber seal for contamination resistance, and slanted terminals that ensure secure mounting during wave soldering. The switch conforms to a 2.54mm PCB grid spacing, supports a resistive load of up to 50mA at 24V DC, and is rated for 5,000,000 mechanical and electrical operations. The case and base are fabricated from glass fiber reinforced polyamide and PBT, both UL94V-0 rated. Operating temperature ranges from -25°C to +70°C. Integrated LED illumination is isolated and requires an external power source.
JB-Series Low Profile Process Sealed Tactiles
Tactile Switch SPST-NO Top Actuated Through Hole
ILLUMINATED LOW PROFILE PROCESS SEALED TACTILE
Tactile Switches SPST OFF-(ON) 50mA GREEN W/FRAMED CAP
SWITCH TACTILE SPST-NO 0.05A 24V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15LPF-BF | 360-2561-ND | 2300-JB15LPF-BF | JB15LPF-BF | JB15LPF-BF |
| Product Name | Illuminated Low Profile Process Sealed Tactile | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Square Button | Square Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | ||
| Min. Actuating Force | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1760 kg) | 0.4 lbs (0.1760 kg) |