C&K Components Tactile Switches KMS221G LFS

Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN10887TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10887TR-ND
Tactile Switches CKN10887TR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - CKN10887DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10887DKR-ND
Tactile Switches CKN10887DKR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - CKN10887CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10887CT-ND
Tactile Switches CKN10887CT-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Switch, Spst, 0.05A, 32Vdc, Smd; Product Range C&k Components - 58M7855 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst, 0.05A, 32Vdc, Smd; Product Range C&k Components
58M7855
Switch, Spst, 0.05A, 32Vdc, Smd; Product Range C&k Components 58M7855
SWITCH, SPST, 0.05A, 32VDC, SMD; Product Range:KMS Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x RoHS Compliant: Yes

SWITCH, SPST, 0.05A, 32VDC, SMD; Product Range:KMS Series; Actuator Orientation:Side Actuated; Switch Mounting:SMD; Actuator Style:Rectangular Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, 0.05A, 32Vdc, 200Gf, Smd; Product Range C&k Components - 35AH0987 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, 200Gf, Smd; Product Range C&k Components
35AH0987
Tactile Switch, 0.05A, 32Vdc, 200Gf, Smd; Product Range C&k Components 35AH0987
TACTILE SWITCH, 0.05A, 32VDC, 200GF, SMD; Product Range:KMS Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, 200GF, SMD; Product Range:KMS Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN10887TR-ND CKN10887CT-ND 58M7855 35AH0987
Product Name Tactile Switches Tactile Switches Switch, Spst, 0.05A, 32Vdc, Smd; Product Range C&k Components Tactile Switch, 0.05A, 32Vdc, 200Gf, Smd; Product Range C&k Components
Actuator Specifications Rectangular Button Rectangular Button
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 4.60mm x 2.80mm 4.60mm x 2.80mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1571626-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
Light Touch Miniature Pushbutton - EB2011 - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; On-Mom
View Details
8 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details