C&K Components Tactile Switches KMR213G LFG

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-KMR213GLFGTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KMR213GLFGTR-ND
Tactile Switches 108-KMR213GLFGTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-KMR213GLFGCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KMR213GLFGCT-ND
Tactile Switches 108-KMR213GLFGCT-ND
SWITCH TACTILE SPST-NO 0.01A 32V

SWITCH TACTILE SPST-NO 0.01A 32V

Buy Now Datasheet
Tactile Switches - 108-KMR213GLFGDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KMR213GLFGDKR-ND
Tactile Switches 108-KMR213GLFGDKR-ND
SWITCH TACTILE SPST-NO 0.01A 32V

SWITCH TACTILE SPST-NO 0.01A 32V

Buy Now Datasheet
Tact Switch, Spst-No, 0.01A, 32Vdc, Smd; Product Range C&k Components - 68AC5144 - Newark, An Avnet Company
Chicago, IL, United States
Tact Switch, Spst-No, 0.01A, 32Vdc, Smd; Product Range C&k Components
68AC5144
Tact Switch, Spst-No, 0.01A, 32Vdc, Smd; Product Range C&k Components 68AC5144
TACT SWITCH, SPST-NO, 0.01A, 32VDC, SMD; Product Range:KMR2 series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Oval Button; Actuating Force:120gf; Contact Rating:10mA at 32VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACT SWITCH, SPST-NO, 0.01A, 32VDC, SMD; Product Range:KMR2 series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Oval Button; Actuating Force:120gf; Contact Rating:10mA at 32VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-KMR213GLFGTR-ND 108-KMR213GLFGCT-ND 68AC5144
Product Name Tactile Switches Tactile Switches Tact Switch, Spst-No, 0.01A, 32Vdc, Smd; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 4.60mm x 2.80mm 4.60mm x 2.80mm
Unlock Full Specs
to access all available technical data

Similar Products

3-Position, Momentary Action Pushbutton - P2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Tactile Switches - 486-3668-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
EX-R - EX-RD - EX-RD - Drucktaster - EX-RDMGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-1100P[] - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Max. Mechanical Life 200000 Number of electrical operations
View Details