The JF15SP2D is a single-pole, single-throw ultra-thin sealed tactile switch with a round actuator, 5mm profile from PCB to top, and straight PCB terminals. It features a nominally 1.96N operating force, 0.8mm total travel, and 50mA at 24V DC logic-level capacity. Contact resistance is 50 milliohms maximum, insulation resistance 500 megohms minimum, and dielectric strength 250V AC for one minute. Mechanical and electrical life is rated at 500,000 operations minimum. The actuator is polyamide, case and base are glass-fiber-reinforc
JF-Series Ultra-Thin Process Sealed Tactiles
ULTRA-THIN PROCESS SEALED TACTILE
ULTRA-THIN PROCESS SEALED TACTILE
Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH TACTILE SPST-NO 0.05A 24V
Tactile Switches OFF-(ON) SQUARE BODY ORNGE ROUND ACTUATOR
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JF15SP2D | JF15SP2D | 2300-JF15SP2D | JF15SP2D-ND | JF15SP2D | JF15SP2D |
| Product Name | Ultra-Thin Process Sealed Tactile | Pushbutton Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Round Button | Round Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | ||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | |||
| Min. Actuating Force | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) |