C&K Components Tactile Switches KSC323J LFG

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-KSC323JLFGDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSC323JLFGDKR-ND
Tactile Switches 108-KSC323JLFGDKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-KSC323JLFGCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSC323JLFGCT-ND
Tactile Switches 108-KSC323JLFGCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-KSC323JLFGTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-KSC323JLFGTR-ND
Tactile Switches 108-KSC323JLFGTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Pushbutton Switches - KSC323J LFG - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
KSC323J LFG
Pushbutton Switches KSC323J LFG
Round Button 10mA Standing paste SPST - normally open 32V 200gf SMD Tactile Switches ROHS

Round Button 10mA Standing paste SPST - normally open 32V 200gf SMD Tactile Switches ROHS

Supplier's Site
Tactile Switch, 0.01A, 32Vdc, Smd, 200Gf; Product Range C&k Components - 39AH6771 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.01A, 32Vdc, Smd, 200Gf; Product Range C&k Components
39AH6771
Tactile Switch, 0.01A, 32Vdc, Smd, 200Gf; Product Range C&k Components 39AH6771
TACTILE SWITCH, 0.01A, 32VDC, SMD, 200GF; Product Range:KSC3 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:10mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, 0.01A, 32VDC, SMD, 200GF; Product Range:KSC3 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:10mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, 0.01A, 32Vdc, Smd, 200Gf; Product Range C&k Components - 35AH1101 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.01A, 32Vdc, Smd, 200Gf; Product Range C&k Components
35AH1101
Tactile Switch, 0.01A, 32Vdc, Smd, 200Gf; Product Range C&k Components 35AH1101
TACTILE SWITCH, 0.01A, 32VDC, SMD, 200GF; Product Range:KSC3 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:10mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, 0.01A, 32VDC, SMD, 200GF; Product Range:KSC3 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:10mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-KSC323JLFGDKR-ND 108-KSC323JLFGCT-ND KSC323J LFG 39AH6771
Product Name Tactile Switches Tactile Switches Pushbutton Switches Tactile Switch, 0.01A, 32Vdc, Smd, 200Gf; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3460-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Light Touch Miniature Pushbutton - EB2085-CA - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function On-On
View Details
6 suppliers
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
Maxi Four Leg Key Pad Dome - 5175TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers