C&K Components Tactile Switches KSC421 V2 70SH LFS

Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN10797TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10797TR-ND
Tactile Switches CKN10797TR-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Tactile Switches - CKN10797CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10797CT-ND
Tactile Switches CKN10797CT-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Tactile Switch, 0.05A, 32Vdc, Smd, 2N; Product Range C&k Components - 35AH1122 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, Smd, 2N; Product Range C&k Components
35AH1122
Tactile Switch, 0.05A, 32Vdc, Smd, 2N; Product Range C&k Components 35AH1122
TACTILE SWITCH, 0.05A, 32VDC, SMD, 2N; Product Range:KSC V2 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:2N; Contact Rating:50mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, SMD, 2N; Product Range:KSC V2 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:2N; Contact Rating:50mA at 32VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN10797TR-ND CKN10797CT-ND 35AH1122
Product Name Tactile Switches Tactile Switches Tactile Switch, 0.05A, 32Vdc, Smd, 2N; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 7.25mm x 3.43mm 7.25mm x 3.43mm
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9010-RHG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Printmount Switch Short Stroke 12.7 mm - MTG - SCHURTER Inc
Specs
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.1 lbs (0.0510 kg)
View Details
Compact Four Leg Key Pad Dome - 5153TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers
N program - NDL - Illuminated pushbutton - NDLGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details