JF-Series Ultra-Thin Process Sealed Tactiles
Tactile Switch SPST-NO Top Actuated Through Hole
ULTRA-THIN PROCESS SEALED TACTILE
ULTRA-THIN PROCESS SEALED TACTILE
SWITCH TACTILE SPST-NO 0.05A 24V
Tactile Switches SPST OFF-(ON) SQR PIANO/ORG ACTUATOR
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JF15SP4D | JF15SP4D-ND | 2300-JF15SP4D | JF15SP4D | JF15SP4D | JF15SP4D |
| Product Name | Ultra-Thin Process Sealed Tactile | Tactile Switches | Tactile Switches | Pushbutton Switches | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Square Button | Square Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | ||
| Terminal Type | Through Hole | Straight PC Pins | Solder Pin | |||
| Min. Actuating Force | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2039 kg) |